Operational Amplifier 8-TO-99 -40 to 85
IC OPAMP GP 1 CIRCUIT TO99-8
General Purpose Amplifier 1 Circuit TO-99-8
General Purpose Amplifier 1 Circuit TO-99-8
Precision Amplifiers Operational Amplifier 8-TO-99 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1197011-LM201AH
Packaging: Bulk
Mounting Style: Through Hole
Supply Current: 1.8mA
Amplifier Type: General Purpose
Slew Rate: 0.5V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 30nA
Voltage - Input Offset: 700μV
Categories: Integrated Circuits
Supplier Device Package: TO-5-8
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-205AA, TO-5-8 Metal Can
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: LM201A
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 44V, ±5V ~ 22V
LM201A-N Operational Amplifier
LM201A-N Operational Amplifier
General Purpose Amplifier 1 Circuit TO-99-8
Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Win Source Electronics | Rochester Electronics | DigiKey | |
---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LM201AH | LM201AH | LM201AH | LM201AH | 1197011-LM201AH | LM201AH | LM201AH-ND |
Product Name | LM201A-N Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM201AH | Instrumentation, OP Amps, Buffer Amps | |
Supply Voltage (VS) | 10 to 44 volts | 10 volts | 10 to 44 volts | ||||
VOS | 2 millivolts | 0.7000 millivolts | 0.7000 millivolts | ||||
GBW | 1 MHz | 1 MHz | 1 MHz | ||||
Slew Rate | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | ||
Input Voltage Noise (Vn) | 15 nV/rt.Hz |