Quad Differential Comparator 14-SOIC -55 to 125
Quad Comparator IC, 4-Ch, 18V, 125°C, SOIC, TTL Out Product overview: LM139DR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM139DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 018659-LM139DR
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 5mV @ 30V
Current - Input Bias (Max): 0.1μA @ 5V
Current - Output (Typ): 20mA
Family Name: LM139
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 30 V, ±1 V to 15 V
Alternative Parts (Cross-Reference): LM139DRG4; LM139N; LM139J; LM139FKB ;
Introduction Date: October 01, 1979
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Taiwan, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices
IC QUAD DIFF COMPARATOR 14-SOIC
DIFFERENTIAL COMPARATOR, QUAD 0.3 uS SOIC-14; Comparator Type:Differential; No. of Comparators:4 Comparators; Response Time:300ns; Supply Voltage Range:2V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; Product Range:- RoHS Compliant: Yes
DIFFERENTIAL COMPARATOR, QUAD 0.3 US SOI; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Analog Comparators Quad GP Differential
Comparator Differential Open-Collector, Open-Drain, Rail-to-Rail 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM139DR | 692-LM139DR | 018659-LM139DR | LM139DR | 75C0710 | 34AH0931 | LM139DR | LM139DR |
| Product Name | LM139 Quad Differential Comparator | Quad 18V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM139DR | Linear - Comparators | Differential Comparator, Quad 0.3 Us Soic-14; Comparator Type Texas Instruments | Differential Comparator, Quad 0.3 Us Soi; Msl Texas Instruments | Analog Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 30 volts | 2 to 36 volts | ||||
| VOS | 5 millivolts | 5 millivolts | 5 millivolts | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |