5A Low Dropout Positive Regulators 3-DDPAK/TO-263 -40 to 125
IC REG LIN 5V 5A DDPAK/TO263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3
LM1084IS-5.0/NOPB - Power Management ICs - Low Dropout Voltage Regulators
LM1084IS-5.0/NOPB - Power Management ICs - Low Dropout Voltage Regulators
LM1084IS-5.0/NOPB - Power Management ICs - Low Dropout Voltage Regulators
Delivery on production packaging - Tube. This product is non-returnable.
Linear Voltage Regulator IC Positive Fixed 1 Output 5A DDPAK/TO-263-3
IC REG LIN 5V 5A DDPAK/TO263-3
Manufacturer: Texas Instruments
Win Source Part Number: 1052643-LM1084IS-5.0
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DDPAK/TO-263-3
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.5V @ 5A
Operating Supply Current: 10mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
LDO Voltage Regulators 5A LDO Pos Regs
IC REG LIN 5V 5A DDPAK/TO263-3
LM1084 5A Fixed / Adjustable Output Linear Regulator
Texas Instruments | LIXINC Electronics Co., Limited | DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | LM1084IS-5.0/NOPB | LM1084IS-5.0/NOPB | LM1084IS-5.0/NOPB-ND | 6451044 | LM1084IS-5.0/NOPB | LM1084IS-5.0/NOPB | 1052643-LM1084IS-5.0/NOPB | LM1084IS-5.0/NOPB | LM1084IS-5.0/NOPB | LM1084IS-5.0/NOPB |
Product Name | LM1084 5A Low Dropout Positive Regulators | Integrated Circuits | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - LM1084IS-5.0/NOPB | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | ||
Output Polarity | Positive | Positive | Positive | |||||||
Output Voltage Type | Adjustable Output,Fixed Output | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
Package Type | Other; DDPAK/TO-263,TO-220 | DPAK; TO-263; Other; Tube | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; D2PAK (TO-263) | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | DPAK; TO-263; Other; DDPAK/TO-263-3 | TO-263; Other; TO-263-3 | |||
Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Over Current, Over Temperature | Input Overcurrent Protection | Input Overcurrent Protection | ||||||
IOUT | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps | 5 amps |