The LM20154MHX/NOPB is a synchronous buck regulator from Texas Instruments, designed to deliver up to 4A of continuous output current with a switching frequency of 1MHz. It operates within an input voltage range of 2.95V to 5.5V, making it suitable for various low-voltage applications. The device features integrated FET switches with a low on-resistance of 32 m,Ѷ, contributing to high efficiency, with peak efficiency reaching 96%. This regulator includes several protective features such as overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown, enhancing system reliability. It supports adjustable output voltage down to 0.8V and includes a soft-start function to limit inrush current during startup. The LM20154 also offers a SYNCOUT pin for frequency synchronization with other devices, which can be beneficial in multi-rail power supply architectures. The product is housed in a 16-pin HTSSOP package with an exposed pad for improved thermal performance, eliminating the need for bulky heatsinks. It is AEC-Q100 qualified, making it suitable for automotive applications. The operating temperature range is from -40°C to +125°C, ensuring reliability in demanding environments.
4A, 1MHz Synchronous Buck Regulator with SYNCOUT 16-HTSSOP -40 to 125
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 923075-LM20154MHX/NO
Series: PowerWise®
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
Package: 16-PowerTSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LM20154
Categories: Integrated Circuits (ICs)
Case / Package: 16-HTSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM20154MHX, LM20154MHX-ND
Switching Voltage Regulators 4A, 1MHz Synchronous Buck Regulator with SYNCOUT 16-HTSSOP -40 to 125
IC REG BUCK ADJ 4A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 16-PowerTSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 4A 16HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM20154MHX/NOPB | LM20154MHX/NOPB-ND | 923075-LM20154MHX/NOPB | LM20154MHX/NOPB | LM20154MHX/NOPB | LM20154MHX/NOPB | LM20154MHX/NOPB |
| Product Name | LM20154 4A, 1MHz Synchronous Buck Regulator with SYNCOUT | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20154MHX/NOPB | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-HTSSOP | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Phase Interleaving,Power Good,Tracking,Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5 volts | 0.8000 to 4.68 volts | 0.8000 volts | 0.8000 to 4.68 volts |