Texas Instruments SN54LS93 4-Bit Binary Counter JM38510/31502BCA

Description
4-Bit Binary Counter 14-CDIP -55 to 125
Request a Quote Datasheet
Description
4-Bit Binary Counter 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS93 4-Bit Binary Counter - JM38510/31502BCA - Texas Instruments
Dallas, TX, United States
SN54LS93 4-Bit Binary Counter
JM38510/31502BCA
SN54LS93 4-Bit Binary Counter JM38510/31502BCA
4-Bit Binary Counter 14-CDIP -55 to 125

4-Bit Binary Counter 14-CDIP -55 to 125

Buy Now Datasheet
 - JM38510/31502BCA - Rochester Electronics
Newburyport, MA, United States
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, CDIP14

Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, CDIP14

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - JM38510/31502BCA - 66117-JM38510/31502BCA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - JM38510/31502BCA
66117-JM38510/31502BCA
Logic - Logic - Counters, Dividers - JM38510/31502BCA 66117-JM38510/31502BCA
Manufacturer: Texas Instruments Win Source Part Number: 66117-JM38510/31502B CA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 66117-JM38510/31502BCA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - JM38510/31502BCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
JM38510/31502BCA
Counters, Dividers JM38510/31502BCA
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CDIP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-CDIP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
JM38510/31502BCA
Integrated Circuits (ICs) - Logic - Counters, Dividers JM38510/31502BCA
4-BIT BINARY COUNTER 14-CDIP -55

4-BIT BINARY COUNTER 14-CDIP -55

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number JM38510/31502BCA JM38510/31502BCA 66117-JM38510/31502BCA JM38510/31502BCA JM38510/31502BCA
Product Name SN54LS93 4-Bit Binary Counter Logic - Logic - Counters, Dividers - JM38510/31502BCA Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 5.25 4.5 V ~ 5.5 V
Package Type CDIP,CFP DIP; CDIP14 DIP; 14-CDIP (0.300\", 7.62mm)
Logic Family LS TTL
Number of Stages (Bits) 4 bits
Operating Current 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4018B CMOS Presettable Divide-By-N Counter - CD4018BPWE4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
CD40193B CMOS Presettable Binary Up/Down Counter (Dual Clock with Reset) - CD40193BEE4 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 18
View Details