The JM38510/31402BEA is a dual monostable multivibrator with Schmitt-trigger inputs in a 16-pin CDIP package, operating over a temperature range of -55°C to 125°C. It shares identical electrical and switching characteristics with the SN54LS221 series, featuring overriding clear to terminate output pulses, TTL-compatible rise and fall times, and pulse width stability independent of supply voltage and temperature. Pulse width is determined by external timing components Rext and Cext, with jitter-free operation supported across timing capacitances of 10 pF to 10 µF and resistances of 2 kΩ to 70 kΩ. Pinout is identical to the SN54123 and SN74LS123 devices. The device provides typical noise immunity of 1.2 V at the B input and 1.5 V at the VCC pin.
Dual Monostable Multivibrators With Schmitt-trigger Inputs 16-CDIP -55 to 125
DUAL MONOSTABLE MULTIVIBRATORS W
Monostable Multivibrator 50 ns 16-CDIP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | JM38510/31402BEA | JM38510/31402BEA | JM38510/31402BEA |
| Product Name | SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs | Integrated Circuits (ICs) - Logic - Multivibrators | Multivibrators |
| Supply Voltage | 4.75 | 4.5 V ~ 5.5 V | |
| Package Type | Other; CDIP,CFP,LCCC | DIP; Other; 16-CDIP (0.300\", 7.62mm) | |
| Logic Family | LS |