Texas Instruments CD4098B-MIL CMOS Dual Monostable Multivibrator JM38510/17504BEA

Description
CMOS Dual Monostable Multivibrator 16-CDIP -55 to 125
Request a Quote
Description
CMOS Dual Monostable Multivibrator 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The JM38510/17504BEA is a CMOS dual monostable multivibrator in a 16-lead hermetic dual-in-line ceramic package, operating over a temperature range of -55 to 125°C. It shares the same functional and electrical characteristics as the CD4098B series, including pinout and operation, and is supplied in 25-unit tubes.

Datasheet Summary
Powered by GS/AI

The JM38510/17504BEA is a CMOS dual monostable multivibrator in a 16-lead hermetic dual-in-line ceramic package, operating over a temperature range of -55 to 125°C. It shares the same functional and electrical characteristics as the CD4098B series, including pinout and operation, and is supplied in 25-unit tubes.

Suppliers

Company
Product
Description
Supplier Links
CD4098B-MIL CMOS Dual Monostable Multivibrator - JM38510/17504BEA - Texas Instruments
Dallas, TX, United States
CD4098B-MIL CMOS Dual Monostable Multivibrator
JM38510/17504BEA
CD4098B-MIL CMOS Dual Monostable Multivibrator JM38510/17504BEA
CMOS Dual Monostable Multivibrator 16-CDIP -55 to 125

CMOS Dual Monostable Multivibrator 16-CDIP -55 to 125

Buy Now Datasheet
 - JM38510/17504BEA - Rochester Electronics
Newburyport, MA, United States
CD4098B-MIL - CMOS Dual Monostable Multivibrator

CD4098B-MIL - CMOS Dual Monostable Multivibrator

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
JM38510/17504BEA
Integrated Circuits (ICs) - Logic - Multivibrators JM38510/17504BEA
CMOS DUAL MONOSTABLE MULTIVIBRAT

CMOS DUAL MONOSTABLE MULTIVIBRAT

Supplier's Site
Multivibrators - JM38510/17504BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
JM38510/17504BEA
Multivibrators JM38510/17504BEA
Monostable Multivibrator

Monostable Multivibrator

Buy Now Datasheet
Multivibrators - JM38510/17504BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
JM38510/17504BEA
Multivibrators JM38510/17504BEA
Monostable Multivibrator 100 ns 16-CDIP

Monostable Multivibrator 100 ns 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number JM38510/17504BEA JM38510/17504BEA JM38510/17504BEA JM38510/17504BEA JM38510/17504BEA
Product Name CD4098B-MIL CMOS Dual Monostable Multivibrator Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type Other; CDIP,WAFERSALE DIP; Other; CDIP16 DIP; Other; 16-CDIP (0.300\", 7.62mm)
Logic Family CD4000 CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221EE4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
Logic - Logic - Multivibrators - CD14538BNSRG4 - 202316-CD14538BNSRG4 - Win Source Electronics
Specs
Supply Voltage 3 V ~ 18 V
Package Type Other; 16-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221M96 - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details
6 suppliers