Texas Instruments ISO3080 Isolated 5-V Full-Duplex RS-485 Transceivers ISO3080DW

Description
Isolated 5-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Isolated 5-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO3080 Isolated 5-V Full-Duplex RS-485 Transceivers - ISO3080DW - Texas Instruments
Dallas, TX, United States
ISO3080 Isolated 5-V Full-Duplex RS-485 Transceivers
ISO3080DW
ISO3080 Isolated 5-V Full-Duplex RS-485 Transceivers ISO3080DW
Isolated 5-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85

Isolated 5-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85

Buy Now Datasheet
 - ISO3080DW - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
Isolated SOIC Interface Transceiver IC
710-ISO3080DW
Isolated SOIC Interface Transceiver IC 710-ISO3080DW
200Kbps Isolated RS-485/422 Transceiver, Full-Duplex, 16-SOIC Product overview: ISO3080DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO3080DW can be used for catalog matching and distributor lookup.

200Kbps Isolated RS-485/422 Transceiver, Full-Duplex, 16-SOIC Product overview: ISO3080DW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Isolated, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ISO3080DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
ISO3080DW
Digital Isolators ISO3080DW
Digital Isolators Iso 5V Full & Half- Duplex RS-485 Xcvr

Digital Isolators Iso 5V Full & Half- Duplex RS-485 Xcvr

Buy Now Datasheet
Drivers, Receivers, Transceivers - ISO3080DW - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
ISO3080DW
Drivers, Receivers, Transceivers ISO3080DW
ISO RS485/422 0.2MBPS 2.5KVRMS

ISO RS485/422 0.2MBPS 2.5KVRMS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ISO3080DW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ISO3080DW
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ISO3080DW
IC TXRX/ISO FULL 2/2 16SOIC

IC TXRX/ISO FULL 2/2 16SOIC

Supplier's Site
Ic, Full-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments - 36AJ9544 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Full-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments
36AJ9544
Ic, Full-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments 36AJ9544
IC, FULL-DUPLEX RS485 TXRX 16SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers ; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes

IC, FULL-DUPLEX RS485 TXRX 16SOIC; Device Type:RS485 Transceiver; IC Interface Type:RS422, RS485; No. of Drivers:1Drivers; No. of Receivers:1Receivers; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. ofRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number ISO3080DW ISO3080DW 710-ISO3080DW ISO3080DW ISO3080DW ISO3080DW 36AJ9544
Product Name ISO3080 Isolated 5-V Full-Duplex RS-485 Transceivers Isolated SOIC Interface Transceiver IC Digital Isolators Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Ic, Full-Duplex Rs485 Txrx 16Soic; Device Type Texas Instruments
Technology RS485 RS422; RS485; RS422, RS485 RS422; RS485; RS422, RS485
Device Type Transceiver Transceiver Transceiver Transceiver; Transceiver, Isolated Receiver; Sensor Interface
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 5.5 5V Other; 3.15V ~ 5.5V, 4.5V ~ 5.5V Other Other; 3.15V
Data Rate 200 kbps 200 kbps 200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

DS3486 Quad RS-422/RS-423 Line Receiver - DS3486MX/NOPB - Texas Instruments
Specs
Technology RS422
Device Type Receiver
Features RoHS
View Details
4 suppliers
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
DS3695T Multipoint RS-485/RS-422 Transceivers - DS3695TN - Texas Instruments
Specs
Technology RS422; RS485
Device Type Transceiver
Supply Voltage 5V
View Details
3 suppliers
DS9638QML RS-422 Dual High Speed Differential Line Driver - DS9638J/883 - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers