The ISO120SG is a precision isolation amplifier with a 24-pin hermetic DIP package, designed for industrial process control, data acquisition, and biomedical measurements. It features a 1500Vrms isolation rating, 115dB isolation mode rejection at 60Hz, and operates over a temperature range of -55°C to +125°C. The device provides ±10V input and output range, 60kHz bandwidth without external components, and guarantees maximum nonlinearity of 0.01% and input offset drift of 400μV/°C. It requires no external components for basic operation and supports bipolar supply voltages from -4.5V to -18V. The part is specified for extended temperature operation and integrates the signal and isolation barrier capacitors in a single hermetic enclosure.
ISO120 Precision Low Cost Isolation Amplifier
Isolation Amplifier, 60kHz BW, 1500V Iso, 115dB CMR, CDIP Product overview: ISO120SG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60kHz, 1500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60kHz, 1500V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO120SG can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 16-CDIP
SP Amp ISOL Amp Single ±18V 16-Pin SBCDIP Tube
Isolation Amplifier 1 Circuit 16-CDIP
IC OPAMP ISOLATION 1 CIRC 16CDIP
Isolation Amplifiers Prec Lo Cost Iso Amp
IC OPAMP ISOLATION 1 CIRC 16CDIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO120SG | 687-ISO120SG | 296-33297-5-ND | 815-ISO120SG | ISO120SG | ISO120SG | ISO120SG | ISO120SG |
| Product Name | ISO120 Precision Low Cost Isolation Amplifier | 60kHz 1500V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | SP Amp ISOL Amp Single ±18V 16-Pin SBCDIP Tube | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Isolaltion Amplifiers | Isolaltion Amplifiers | ||||||
| Standards and Certifications | RoHS | RoHS | ||||||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 18 volts | 9 volts | 9 volts | |||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs |