ISO120 Precision Low Cost Isolation Amplifier
Isolation Amplifier 1 Circuit 16-CDIP
Isolation Amplifier, 60kHz BW, 1500V Iso, 115dB CMR, CDIP Product overview: ISO120BG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60kHz, 1500V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 60kHz, 1500V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISO120BG can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 040895-ISO120BG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 60kHz
Amplifier Type: Isolation
Slew Rate: 2 V/μs
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-CDIP
Supply Voltage - Operating: ±4.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control, Test & Measurement
Isolation Amplifiers Prec Lo Cost Iso Amp
IC OPAMP ISOLATION 1 CIRC 16CDIP
IC OPAMP ISOLATION 1 CIRC 16CDIP
Isolation Amplifier 1 Circuit 16-CDIP
IC OPAMP ISOLATION 1 CIRC 16CDIP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISO120BG | 296-33296-5-ND | 687-ISO120BG | 040895-ISO120BG | ISO120BG | ISO120BG | ISO120BG | ISO120BG | ISO120BG |
| Product Name | ISO120 Precision Low Cost Isolation Amplifier | Instrumentation, Op Amps, Buffer Amps | 60kHz 1500V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISO120BG | Isolation Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Isolaltion Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | 4 milliamps | |||||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | 2 V/µs | 2 V/µs | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |