Texas Instruments INA214-Q1 Automotive Catalog Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series INA214AQDCKRQ1

Description
Automotive Catalog Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA214-Q1 Automotive Catalog Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series - INA214AQDCKRQ1 - Texas Instruments
Dallas, TX, United States
INA214-Q1 Automotive Catalog Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series
INA214AQDCKRQ1
INA214-Q1 Automotive Catalog Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series INA214AQDCKRQ1
Automotive Catalog Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Automotive Catalog Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27745-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27745-2-ND
Instrumentation, Op Amps, Buffer Amps 296-27745-2-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27745-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27745-1-ND
Instrumentation, Op Amps, Buffer Amps 296-27745-1-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27745-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27745-6-ND
Instrumentation, Op Amps, Buffer Amps 296-27745-6-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Singapore, Singapore
Automotive 26V Operational Amplifier IC
687-INA214AQDCKRQ1
Automotive 26V Operational Amplifier IC 687-INA214AQDCKRQ1
AEC-Q100, 26V, bi-directional, high-precision current sense amplifier 6-SC70 -40 to 125 Product overview: INA214AQDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA214AQDCKRQ1 can be used for catalog matching and distributor lookup.

AEC-Q100, 26V, bi-directional, high-precision current sense amplifier 6-SC70 -40 to 125 Product overview: INA214AQDCKRQ1 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA214AQDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214AQDCKRQ1 - 1045538-INA214AQDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214AQDCKRQ1
1045538-INA214AQDCKRQ1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214AQDCKRQ1 1045538-INA214AQDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1045538-INA214AQDCKR Q1 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 30kHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045538-INA214AQDCKRQ1
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 30kHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA214AQDCKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA214AQDCKRQ1
Instrumentation, OP Amps, Buffer Amps INA214AQDCKRQ1
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA214AQDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA214AQDCKRQ1
Instrumentation, OP Amps, Buffer Amps INA214AQDCKRQ1
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214AQDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA214AQDCKRQ1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA214AQDCKRQ1
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA214AQDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA214AQDCKRQ1
Integrated Circuits (ICs) - Linear - Amplifiers INA214AQDCKRQ1
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site
Current Sense Amp, Aec-Q100, Sc-70-6; No. Of Amplifiers Texas Instruments - 52AH7138 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amp, Aec-Q100, Sc-70-6; No. Of Amplifiers Texas Instruments
52AH7138
Current Sense Amp, Aec-Q100, Sc-70-6; No. Of Amplifiers Texas Instruments 52AH7138
CURRENT SENSE AMP, AEC-Q100, SC-70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:30kHz; Supply RoHS Compliant: Yes

CURRENT SENSE AMP, AEC-Q100, SC-70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:30kHz; Supply RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA214AQDCKRQ1
Current Sense Amplifiers INA214AQDCKRQ1
Current Sense Amplifiers AC Vltg Output,Hi/ Low-Side Measurement

Current Sense Amplifiers AC Vltg Output,Hi/ Low-Side Measurement

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number INA214AQDCKRQ1 296-27745-2-ND 687-INA214AQDCKRQ1 1045538-INA214AQDCKRQ1 INA214AQDCKRQ1 INA214AQDCKRQ1 INA214AQDCKRQ1 INA214AQDCKRQ1 52AH7138 INA214AQDCKRQ1
Product Name INA214-Q1 Automotive Catalog Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Instrumentation, Op Amps, Buffer Amps Automotive 26V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA214AQDCKRQ1 Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Current Sense Amp, Aec-Q100, Sc-70-6; No. Of Amplifiers Texas Instruments Current Sense Amplifiers
Standards and Certifications RoHS RoHS
Package Type SC70 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Tape and Reel SC-70; SC-70-6 Surface Mount SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount
Source Current (IS) 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA115 Precision Instrumentation Amplifier - INA115BU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
11 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
11 suppliers
MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers
LMH6628QML-SP Dual Wideband, Low Noise, Voltage Feedback Op Amp - 5962F0254501VZA - Texas Instruments
Specs
Supply Voltage (VS) 5 to 12 volts
VOS 2 millivolts
Quiescent Current (IQ) 12500 microamps
View Details