-4 TO 80V, ULTRA-PRECISE CURRENT
Current Sense Amplifier 1 Circuit 8-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA240PMPWPSEP | INA240PMPWPSEP |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 2.7 volts | |
| Slew Rate | 2.00E-6 V/µs | 2 V/µs |
| Package Type | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |
| Life Cycle Stage | Active | Active |
| Standards | RoHS |