High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 136424-INA2143UA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 150kHz
Amplifier Type: Differential
Slew Rate: 5 V/μs
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 950μA
Channel Output Current: 32mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Differential IC Optical Network 14-SOIC
Dual Diff Amp, 150kHz BW, 5V/µs SR, 750µV Vos, 80dB CMRR, 14-SOIC Product overview: INA2143UA from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 150kHz, 5V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 150kHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA2143UA can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 2 CIRCUIT 14SOIC
IC OPAMP DIFF 2 CIRCUIT 14SOIC
Differential IC Optical Network 14-SOIC
Differential Amplifiers Hi-Sp Precision G=10 or G=0.1s
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | INA2143UA | 136424-INA2143UA | INA2143UA-ND | 771-INA2143UA | INA2143UA | INA2143UA | INA2143UA | INA2143UA |
| Product Name | INA2143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2143UA | Special Purpose Amplifiers | Dual 150kHz 5V SOIC Special Purpose Amplifier Ic | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Special Purpose | Special Purpose Amplifiers | Differential Amplifiers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||
| Package Type | SOIC | SOIC; 14-SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | 14-SOIC (0.154, 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 4.5 to 36 volts | |||||||
| Source Current (IS) | 0.9500 milliamps | |||||||
| VOS | 0.1000 millivolts |