The THS4531A is an ultra low power, fully differential amplifier designed for applications requiring high performance and low power consumption. It operates with a supply voltage range of 2.5 V to 5.5 V and consumes a typical quiescent current of 250 µA. The amplifier features a bandwidth of 36 MHz at a gain of 1 V/V and a slew rate of 200 V/µs, making it suitable for high-speed signal processing. The device offers rail-to-rail output and a negative rail input, which allows for versatile interfacing with various signal sources. It has a low total harmonic distortion (THD) of -120 dBc at 1 kHz and an input voltage noise of 10 nV/,àöHz at 1 kHz, ensuring high fidelity in signal amplification. The THS4531A also provides high DC accuracy with an offset voltage of ±100 µV and an offset voltage drift of ±3 µV/°C over a temperature range of -40°C to +125°C. Available in multiple package options, including a 10-pin QFN, the THS4531A is ideal for low-power data acquisition systems, differential signal conditioning, and applications where space and power efficiency are critical.
Ultra Low Power, RRO, Fully-Differential Amplifier 10-QFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1267192-THS4531AIRUN
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 10-WFQFN
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 36MHz
Amplifier Type: Differential
Current - Input Bias: 200nA
Voltage - Input Offset: 100μV
Family Name: THS4531A
Categories: Integrated Circuits (ICs)
Operating Supply Current: 250μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-QFN (2x2)
Output Current per Channel: 25mA
SR - Slew Rate: 220 V/μs
GBP - Gain Bandwidth Product: 27MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4241EUA+; MAX4091AUK+T; MAX4241EUA+T;
Introduction Date: December 21, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
36MHz Diff Op Amp, 250uA, 5.5V, 10-QFN Product overview: THS4531AIRUNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36MHz, 250uA, 5.5V, QFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 36MHz, 250uA, 5.5V, QFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4531AIRUNT can be used for catalog matching and distributor lookup.
IC OPAMP DIFF 1 CIRCUIT 10WQFN
IC OPAMP DIFF 1 CIRCUIT 10WQFN
IC OPAMP DIFF 1 CIRCUIT 10WQFN
Differential Amplifier 1 Circuit Rail-to-Rail 10-WQFN (2x2)
Differential Amplifiers Ultra Low Power, RRO, Fully-Differential Amplifier 10-QFN -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | THS4531AIRUNT | 1267192-THS4531AIRUNT | 296-48972-6-ND | 687-THS4531AIRUNT | THS4531AIRUNT | THS4531AIRUNT | THS4531AIRUNT | THS4531AIRUNT | THS4531AIRUNT |
| Product Name | THS4531A Ultra Low Power, RRO, Fully-Differential Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - THS4531AIRUNT | Instrumentation, Op Amps, Buffer Amps | 36MHz 250uA 5.5V QFN Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Device Type | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | ||||||||
| Package Type | QFN,SOIC,VSSOP | 10-WFQFN | Tape and Reel | Surface Mount | Surface Mount | 10-WFQFN | |||
| Source Current (IS) | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | |||||
| VOS | 0.1000 millivolts | 0.1000 millivolts | 0.1000 millivolts |