Texas Instruments INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA213BIRSWR

Description
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA213BIRSWR - Texas Instruments
Dallas, TX, United States
INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor
INA213BIRSWR
INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA213BIRSWR
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125

Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-40130-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-40130-2-ND
Instrumentation, Op Amps, Buffer Amps 296-40130-2-ND
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213BIRSWR - 921197-INA213BIRSWR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213BIRSWR
921197-INA213BIRSWR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213BIRSWR 921197-INA213BIRSWR
Manufacturer: Texas Instruments Win Source Part Number: 921197-INA213BIRSWR Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier 1 Circuit - 10-UQFN (1.8x1.4) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: INA213 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.8x1.4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-40130-1-ND, INA213BIRSWR-ND, 296-40130-1, 296-40130-2, 296-40130-6

Manufacturer: Texas Instruments
Win Source Part Number: 921197-INA213BIRSWR
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier 1 Circuit - 10-UQFN (1.8x1.4)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA213
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (1.8x1.4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-40130-1-ND, INA213BIRSWR-ND, 296-40130-1, 296-40130-2, 296-40130-6

Buy Now Datasheet
Singapore, Singapore
26V Operational Amplifier IC
687-INA213BIRSWR
26V Operational Amplifier IC 687-INA213BIRSWR
26V, bi-directional, high-precision current sense amplifier 10-UQFN -40 to 125 Product overview: INA213BIRSWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA213BIRSWR can be used for catalog matching and distributor lookup.

26V, bi-directional, high-precision current sense amplifier 10-UQFN -40 to 125 Product overview: INA213BIRSWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA213BIRSWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA213BIRSWR
Current Sense Amplifiers INA213BIRSWR
Current Sense Amplifiers VOUT Hi/Lo Side Bi-Direct Zero-Drift

Current Sense Amplifiers VOUT Hi/Lo Side Bi-Direct Zero-Drift

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213BIRSWR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA213BIRSWR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA213BIRSWR
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA213BIRSWR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA213BIRSWR
Instrumentation, OP Amps, Buffer Amps INA213BIRSWR
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA213BIRSWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA213BIRSWR
Integrated Circuits (ICs) - Linear - Amplifiers INA213BIRSWR
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA213BIRSWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA213BIRSWR
Instrumentation, OP Amps, Buffer Amps INA213BIRSWR
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA213BIRSWR 296-40130-2-ND 921197-INA213BIRSWR 687-INA213BIRSWR INA213BIRSWR INA213BIRSWR INA213BIRSWR INA213BIRSWR INA213BIRSWR
Product Name INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213BIRSWR 26V Operational Amplifier IC Current Sense Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SC70,UQFN 10-UFQFN 10-UQFN (1.8x1.4) Cut Tape Surface Mount Surface Mount 10-UFQFN
Source Current (IS) 0.0650 milliamps 0.0650 milliamps 0.0650 milliamps
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs 0.4000 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU/1KG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
6 suppliers
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
Operational Amplifier IC - 687-CLC446AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers