Texas Instruments INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA213AIDCKT

Description
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Request a Quote
Description
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA213 is a voltage-output, current-shunt monitor designed for high- or low-side current sensing in applications such as battery chargers, telecom equipment, and power management. It features a fixed gain of 50 V/V and operates with a common-mode voltage range of -0.3 V to 26 V. The device has a maximum offset voltage of ±35 μV and a maximum offset drift of 0.5 µV/°C, enabling accurate current measurement with shunt drops as low as 10 mV full-scale. It operates from a single 2.7 V to 26 V supply and draws a maximum supply current of 100 µA. The INA213 is specified for the extended temperature range of -40°C to +125°C and is available in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm. All versions in the series meet the same electrical and thermal specifications.

Datasheet Summary
Powered by GS/AI

The INA213 is a voltage-output, current-shunt monitor designed for high- or low-side current sensing in applications such as battery chargers, telecom equipment, and power management. It features a fixed gain of 50 V/V and operates with a common-mode voltage range of -0.3 V to 26 V. The device has a maximum offset voltage of ±35 μV and a maximum offset drift of 0.5 µV/°C, enabling accurate current measurement with shunt drops as low as 10 mV full-scale. It operates from a single 2.7 V to 26 V supply and draws a maximum supply current of 100 µA. The INA213 is specified for the extended temperature range of -40°C to +125°C and is available in a 6-pin SC70 package measuring 2.00 mm × 1.25 mm. All versions in the series meet the same electrical and thermal specifications.

Suppliers

Company
Product
Description
Supplier Links
INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA213AIDCKT - Texas Instruments
Dallas, TX, United States
INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor
INA213AIDCKT
INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA213AIDCKT
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125

Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
26V 14kHz Operational Amplifier IC
687-INA213AIDCKT
26V 14kHz Operational Amplifier IC 687-INA213AIDCKT
High-Precision Current Sense Op Amp, 26V, 1% Accuracy, 14kHz BW, SC-70 Product overview: INA213AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA213AIDCKT can be used for catalog matching and distributor lookup.

High-Precision Current Sense Op Amp, 26V, 1% Accuracy, 14kHz BW, SC-70 Product overview: INA213AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA213AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sensing Amplifiers - 1977176P - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1977176P
Current Sensing Amplifiers 1977176P
Texas Instruments INA213AIDCKT

Texas Instruments INA213AIDCKT

Supplier's Site
Current Sensing Amplifiers - 1977176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1977176
Current Sensing Amplifiers 1977176
Texas Instruments INA213AIDCKT

Texas Instruments INA213AIDCKT

Supplier's Site
Current Sensing Amplifiers - 1977174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current Sensing Amplifiers
1977174
Current Sensing Amplifiers 1977174
Texas Instruments INA213AIDCKT

Texas Instruments INA213AIDCKT

Supplier's Site
Instrumentation, Op Amps, Buffer Amps - 296-23421-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23421-2-ND
Instrumentation, Op Amps, Buffer Amps 296-23421-2-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23421-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23421-6-ND
Instrumentation, Op Amps, Buffer Amps 296-23421-6-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23421-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23421-1-ND
Instrumentation, Op Amps, Buffer Amps 296-23421-1-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA213AIDCKT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA213AIDCKT
Instrumentation, OP Amps, Buffer Amps INA213AIDCKT
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA213AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA213AIDCKT
Integrated Circuits (ICs) - Linear - Amplifiers INA213AIDCKT
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA213AIDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA213AIDCKT
Instrumentation, OP Amps, Buffer Amps INA213AIDCKT
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now
Ic, Curr Shunt Mon 50V/vsc70-6; No. Of Amplifiers Texas Instruments - 32AH8427 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Curr Shunt Mon 50V/vsc70-6; No. Of Amplifiers Texas Instruments
32AH8427
Ic, Curr Shunt Mon 50V/vsc70-6; No. Of Amplifiers Texas Instruments 32AH8427
IC, CURR SHUNT MON 50V/VSC70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; Supply Voltage RoHS Compliant: Yes

IC, CURR SHUNT MON 50V/VSC70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Ic, Curr Shunt Mon 50V/vsc70-6,full Reel; No. Of Amplifiers Texas Instruments - 28AH2635 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Curr Shunt Mon 50V/vsc70-6,full Reel; No. Of Amplifiers Texas Instruments
28AH2635
Ic, Curr Shunt Mon 50V/vsc70-6,full Reel; No. Of Amplifiers Texas Instruments 28AH2635
IC, CURR SHUNT MON 50V/VSC70-6,FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; RoHS Compliant: Yes

IC, CURR SHUNT MON 50V/VSC70-6,FULL REEL; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA213AIDCKT
Current Sense Amplifiers INA213AIDCKT
Current Sense Amplifiers Hi/Lo-Side Bi-Dir 0- Drift Ser Crnt Shunt

Current Sense Amplifiers Hi/Lo-Side Bi-Dir 0- Drift Ser Crnt Shunt

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213AIDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA213AIDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA213AIDCKT
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number INA213AIDCKT 687-INA213AIDCKT 1977176P 1977176 296-23421-2-ND INA213AIDCKT INA213AIDCKT INA213AIDCKT 32AH8427 INA213AIDCKT INA213AIDCKT
Product Name INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 26V 14kHz Operational Amplifier IC Current Sensing Amplifiers Current Sensing Amplifiers Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Ic, Curr Shunt Mon 50V/vsc70-6; No. Of Amplifiers Texas Instruments Current Sense Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS RoHS RoHS
Package Type SC70,UQFN Tape and Reel SC-70; Sc-70 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount Surface Mount SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 26 volts 2.7 volts 2.7 volts
Slew Rate 0.0400 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs 0.4000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC420AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
IC CLK BUFFER 2:10 1.1GHZ 32QFN - 815-CDCLVD110ARHBT - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 2.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
TLE2062M JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080801MPA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 4 millivolts
Quiescent Current (IQ) 354 microamps
View Details