Texas Instruments INA2133 High-Speed, Precision Difference Amplifiers INA2133UA

Description
High-Speed, Precision Difference Amplifiers 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High-Speed, Precision Difference Amplifiers 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA2133 High-Speed, Precision Difference Amplifiers - INA2133UA - Texas Instruments
Dallas, TX, United States
INA2133 High-Speed, Precision Difference Amplifiers
INA2133UA
INA2133 High-Speed, Precision Difference Amplifiers INA2133UA
High-Speed, Precision Difference Amplifiers 14-SOIC -55 to 125

High-Speed, Precision Difference Amplifiers 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 1.5MHz 18V 36V Operational Amplifier IC
687-INA2133UA
Dual 1.5MHz 18V 36V Operational Amplifier IC 687-INA2133UA
Dual Diff Amp 1.5MHz 74dB CMRR 18V/36V 14-Pin SOIC Product overview: INA2133UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 18V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2133UA can be used for catalog matching and distributor lookup.

Dual Diff Amp 1.5MHz 74dB CMRR 18V/36V 14-Pin SOIC Product overview: INA2133UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 18V, 36V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 18V, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2133UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - INA2133UA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA2133UA-ND
Instrumentation, Op Amps, Buffer Amps INA2133UA-ND
Differential Amplifier 1 Circuit 14-SOIC

Differential Amplifier 1 Circuit 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2133UA - 140911-INA2133UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2133UA
140911-INA2133UA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2133UA 140911-INA2133UA
Manufacturer: Texas Instruments Win Source Part Number: 140911-INA2133UA Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) -3db Bandwidth: 1.5MHz Amplifier Type: Differential Slew Rate: 5 V/μs Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 950μA Channel Output Current: 32mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140911-INA2133UA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 1.5MHz
Amplifier Type: Differential
Slew Rate: 5 V/μs
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 950μA
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2133UA - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA2133UA
Instrumentation, OP Amps, Buffer Amps INA2133UA
IC OPAMP DIFF 1 CIRCUIT 14SOIC

IC OPAMP DIFF 1 CIRCUIT 14SOIC

Supplier's Site Datasheet
Special Purpose Amplifiers - INA2133UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
INA2133UA
Special Purpose Amplifiers INA2133UA
Differential IC Line Receivers 14-SOIC

Differential IC Line Receivers 14-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA2133UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA2133UA
Instrumentation, OP Amps, Buffer Amps INA2133UA
Differential Amplifier 1 Circuit 14-SOIC

Differential Amplifier 1 Circuit 14-SOIC

Buy Now
Diff Amp, 1.5Mhz, 5V/us, Soic-14; No. Of Amplifiers Texas Instruments - 28AH2637 - Newark, An Avnet Company
Chicago, IL, United States
Diff Amp, 1.5Mhz, 5V/us, Soic-14; No. Of Amplifiers Texas Instruments
28AH2637
Diff Amp, 1.5Mhz, 5V/us, Soic-14; No. Of Amplifiers Texas Instruments 28AH2637
DIFF AMP, 1.5MHZ, 5V/US, SOIC-14; No. of Amplifiers:2Amplifie rs; Input Offset Voltage:150µV; Gain dB Max:-; Bandwidth:1.5MHz; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes

DIFF AMP, 1.5MHZ, 5V/US, SOIC-14; No. of Amplifiers:2Amplifiers; Input Offset Voltage:150µV; Gain dB Max:-; Bandwidth:1.5MHz; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
INA2133UA
Differential Amplifiers INA2133UA
Differential Amplifiers High-Speed Precision

Differential Amplifiers High-Speed Precision

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA2133UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2133UA
Integrated Circuits (ICs) - Linear - Amplifiers INA2133UA
IC OPAMP DIFF 2 CIRCUIT 14SOIC

IC OPAMP DIFF 2 CIRCUIT 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number INA2133UA 687-INA2133UA INA2133UA-ND 140911-INA2133UA INA2133UA INA2133UA INA2133UA 28AH2637 INA2133UA INA2133UA
Product Name INA2133 High-Speed, Precision Difference Amplifiers Dual 1.5MHz 18V 36V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2133UA Instrumentation, OP Amps, Buffer Amps Special Purpose Amplifiers Instrumentation, OP Amps, Buffer Amps Diff Amp, 1.5Mhz, 5V/us, Soic-14; No. Of Amplifiers Texas Instruments Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Standards and Certifications RoHS RoHS RoHS
Package Type SOIC Rail/Tube SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC Surface Mount SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC; 14-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 5 to 36 volts 4.5 to 36 volts 4.5 volts 36 volts
Quiescent Current (IQ) 950 microamps
Unlock Full Specs
to access all available technical data

Similar Products

THS4520 Rail-to-Rail Output Wideband Fully Differential Amplifier - THS4520RGTR - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type QFN
View Details
11 suppliers
THS4130 Fully Differential Input/Output Low Noise Amplifier With Shutdown - THS4130CDGKG4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
7 suppliers