High-Speed, Precision Difference Amplifiers 14-SOIC -55 to 125
Dual Diff Amp 1.5MHz 450uV Vos 950uA 14-SOIC Product overview: INA2133U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.5MHz, 950uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.5MHz, 950uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA2133U can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1185817-INA2133U
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 1.5MHz
Supply Current: 950μA
Amplifier Type: Differential
Slew Rate: 5V/μs
Voltage - Input Offset: 150μV
Current - Output / Channel: 32mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: INA2133
Manufacturer Pack Quantity: 50
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 4.5V ~ 36V, ±2.25V ~ 18V
Differential Amplifier 1 Circuit 14-SOIC
IC OPAMP DIFF 1 CIRCUIT 14SOIC
Differential Amplifiers High-Speed Precision
IC OPAMP DIFF 2 CIRCUIT 14SOIC
IC OPAMP DIFF 1 CIRCUIT 14SOIC
Differential Amplifier 1 Circuit 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA2133U | 687-INA2133U | 1185817-INA2133U | 296-45002-5-ND | INA2133U | INA2133U | INA2133U | INA2133U | INA2133U |
| Product Name | INA2133 High-Speed, Precision Difference Amplifiers | Dual 1.5MHz 950uA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA2133U | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 5 to 36 volts | 4.5 to 36 volts | 36 volts | 4.5 volts | |||||
| Quiescent Current (IQ) | 950 microamps |