Texas Instruments INA211 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA211AIDCKT

Description
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA211 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA211AIDCKT - Texas Instruments
Dallas, TX, United States
INA211 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor
INA211AIDCKT
INA211 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA211AIDCKT
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125

Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
26V 14kHz Operational Amplifier IC
687-INA211AIDCKT
26V 14kHz Operational Amplifier IC 687-INA211AIDCKT
Current Shunt Monitor IC, 26V, 1% Acc, 14kHz BW, SC-70 Product overview: INA211AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA211AIDCKT can be used for catalog matching and distributor lookup.

Current Shunt Monitor IC, 26V, 1% Acc, 14kHz BW, SC-70 Product overview: INA211AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA211AIDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - INA211AIDCKT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 35uV Offset-Max, PDSO6

Operational Amplifier, 1 Func, 35uV Offset-Max, PDSO6

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23585-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23585-6-ND
Instrumentation, Op Amps, Buffer Amps 296-23585-6-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23585-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23585-1-ND
Instrumentation, Op Amps, Buffer Amps 296-23585-1-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23585-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23585-2-ND
Instrumentation, Op Amps, Buffer Amps 296-23585-2-ND
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA211AIDCKT
Current Sense Amplifiers INA211AIDCKT
Current Sense Amplifiers Vltg Out Hi/Lo-Side Msmt Bi-Dir 0-Drift

Current Sense Amplifiers Vltg Out Hi/Lo-Side Msmt Bi-Dir 0-Drift

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA211AIDCKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA211AIDCKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA211AIDCKT
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA211AIDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA211AIDCKT
Instrumentation, OP Amps, Buffer Amps INA211AIDCKT
Current Sense Amplifier 1 Circuit SC-70-6

Current Sense Amplifier 1 Circuit SC-70-6

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA211AIDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA211AIDCKT
Integrated Circuits (ICs) - Linear - Amplifiers INA211AIDCKT
IC CURR SENSE 1 CIRCUIT SC70-6

IC CURR SENSE 1 CIRCUIT SC70-6

Supplier's Site
Ic, Curr Shunt Mon 500V/v Sc70-6; No. Of Amplifiers Texas Instruments - 34AH0834 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Curr Shunt Mon 500V/v Sc70-6; No. Of Amplifiers Texas Instruments
34AH0834
Ic, Curr Shunt Mon 500V/v Sc70-6; No. Of Amplifiers Texas Instruments 34AH0834
IC, CURR SHUNT MON 500V/V SC70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; Supply RoHS Compliant: Yes

IC, CURR SHUNT MON 500V/V SC70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number INA211AIDCKT 687-INA211AIDCKT INA211AIDCKT 296-23585-6-ND INA211AIDCKT INA211AIDCKT INA211AIDCKT INA211AIDCKT 34AH0834
Product Name INA211 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 26V 14kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Current Sense Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Ic, Curr Shunt Mon 500V/v Sc70-6; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS
Package Type SC70 Tape and Reel SOT; SC-70; SOT-SC70-6 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 Surface Mount
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 26 volts 2.7 volts
Slew Rate 0.0400 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
4 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers
SOIC Operational Amplifier IC - 687-CLC406AJE - ERSAELECTRONICS PTE. LTD.
Specs
Number of Pins 8
View Details
3 suppliers
INA115 Precision Instrumentation Amplifier - INA115BUG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 110 dB
View Details
6 suppliers