Texas Instruments INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA210BIRSWT

Description
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor - INA210BIRSWT - Texas Instruments
Dallas, TX, United States
INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor
INA210BIRSWT
INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor INA210BIRSWT
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125

Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125

Buy Now Datasheet
26V Operational Amplifier IC - 687-INA210BIRSWT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26V Operational Amplifier IC
687-INA210BIRSWT
26V Operational Amplifier IC 687-INA210BIRSWT
26V, bi-directional, high-precision current sense amplifier 10-UQFN -40 to 125 Product overview: INA210BIRSWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA210BIRSWT can be used for catalog matching and distributor lookup.

26V, bi-directional, high-precision current sense amplifier 10-UQFN -40 to 125 Product overview: INA210BIRSWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA210BIRSWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA210BIRSWTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA210BIRSWTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA210BIRSWTTR-ND
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA210BIRSWT - 874586-INA210BIRSWT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA210BIRSWT
874586-INA210BIRSWT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA210BIRSWT 874586-INA210BIRSWT
Manufacturer: Texas Instruments Win Source Part Number: 874586-INA210BIRSWT Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Amplifier Circuit - 10-UQFN (1.8x1.4) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: INA210 Categories: Integrated Circuits (ICs) Case / Package: 10-UQFN (1.8x1.4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-INA210BIRSWTTR, INA210BIRSWT-ND, 296-INA210BIRSWTDKR, 296-INA210BIRSWTCT

Manufacturer: Texas Instruments
Win Source Part Number: 874586-INA210BIRSWT
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - 10-UQFN (1.8x1.4)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA210
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (1.8x1.4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-INA210BIRSWTTR, INA210BIRSWT-ND, 296-INA210BIRSWTDKR, 296-INA210BIRSWTCT

Buy Now Datasheet
 - INA210BIRSWT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 35uV Offset-Max, PQCC10

Operational Amplifier, 1 Func, 35uV Offset-Max, PQCC10

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA210BIRSWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA210BIRSWT
Instrumentation, OP Amps, Buffer Amps INA210BIRSWT
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)

Buy Now
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA210BIRSWT
Current Sense Amplifiers INA210BIRSWT
Current Sense Amplifiers VOUT Hi/Lo Side Bi-Direct Zero-Drift

Current Sense Amplifiers VOUT Hi/Lo Side Bi-Direct Zero-Drift

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA210BIRSWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA210BIRSWT
Integrated Circuits (ICs) - Linear - Amplifiers INA210BIRSWT
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA210BIRSWT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA210BIRSWT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA210BIRSWT
IC CURR SENSE 1 CIRCUIT 10UQFN

IC CURR SENSE 1 CIRCUIT 10UQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA210BIRSWT 687-INA210BIRSWT 296-INA210BIRSWTTR-ND 874586-INA210BIRSWT INA210BIRSWT INA210BIRSWT INA210BIRSWT INA210BIRSWT INA210BIRSWT
Product Name INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 26V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA210BIRSWT Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SC70,UQFN Tape and Reel 10-UFQFN 10-UQFN (1.8x1.4) UFQFN10 10-UFQFN Surface Mount
Standards RoHS RoHS RoHS
Slew Rate 0.4000 V/µs 0.4000 V/µs 0.4000 V/µs 4.00E-7 V/µs
Bandwidth 0.0140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
Operational Amplifier IC - 687-CLC415AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1500 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118PB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
9 suppliers