Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Manufacturer: Texas Instruments
Win Source Part Number: 017278-INA210AIDCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 0.55μV
Family Name: INA210
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Alternative Parts (Cross-Reference): INA210BQDCKRQ1; INA210CQDCKRQ1; INA210AIDCKRG4; INA210AIDCKTG4;
Introduction Date: March 01, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Computers & Computer Peripherals
High-Precision Current Sense Amp, 26V, 14kHz BW, 105dB CMRR, SC-70 Product overview: INA210AIDCKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA210AIDCKT can be used for catalog matching and distributor lookup.
Current Shunt Monitor Single 26V SC-70
Current Shunt Monitor Single 26V SC-70
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
CURRENT SHUNT MONITOR, 14KHZ, SC70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz RoHS Compliant: Yes
IC, CURRENT SHUNT MONITOR, 14KHZ, SC70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; RoHS Compliant: Yes
IC, CURRENT SHUNT MONITOR, 14KHZ, SC70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:35µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:14kHz; RoHS Compliant: Yes
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifiers Vltg Out Hi/Lo-Side Msmt Bi-Dir 0-Drift
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA210AIDCKT | 296-23420-6-ND | 017278-INA210AIDCKT | 687-INA210AIDCKT | 7094529P | 1219260 | INA210AIDCKT | INA210AIDCKT | 05N1039 | INA210AIDCKT | INA210AIDCKT | INA210AIDCKT |
| Product Name | INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA210AIDCKT | 26V 14kHz Operational Amplifier IC | Current Sensing Amplifiers | Current Sensing Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Shunt Monitor, 14Khz, Sc70-6; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||||||
| Package Type | SC70,UQFN | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC-70-6 | Tape and Reel | SC-70; Sc-70 | Surface Mount | Surface Mount | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | ||||
| Source Current (IS) | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | 0.0650 milliamps | ||||||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.0400 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |