The INA210 is a voltage-output current-shunt monitor designed for high- or low-side current sensing with bidirectional capability and zero-drift architecture. It operates from a 2.7-V to 26-V single supply and senses shunt voltage drops across a common-mode range of -0.3 V to 26 V. The device has a fixed gain of 200 V/V and a maximum offset voltage of 35 μV, enabling full-scale shunt drops as low as 10 mV. It draws a maximum supply current of 100 μA and is specified for operation from -40°C to +125°C. The INA210AIDCKR variant is packaged in a 6-pin SC70 case measuring 2.00 mm × 1.25 mm.
Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 6-SC70 -40 to 125
Current Sense Amp, 26V, 1% Acc, 14kHz BW, SOT-23-6 Product overview: INA210AIDCKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 14kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, 14kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA210AIDCKR can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
Current Sense Amplifier 1 Circuit SC-70-6
IC CURR SENSE 1 CIRCUIT SC70-6
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifiers Vltg Out Hi/Lo-Side Msmt Bi-Dir 0-Drift
IC CURR SENSE 1 CIRCUIT SC70-6
Current Sense Amplifier 1 Circuit SC-70-6
Single SC-70-6 Current-Sensing Amplifiers ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | INA210AIDCKR | 687-INA210AIDCKR | 296-38954-1-ND | INA210AIDCKR | INA210AIDCKR | INA210AIDCKR | INA210AIDCKR | INA210AIDCKR | INA210AIDCKR |
| Product Name | INA210 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor | 26V 14kHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Current-Sensing Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | SC70,UQFN | Tape and Reel | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | Surface Mount | 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70 | ||
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 3 volts | 2.7 volts | 26 volts | ||||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs |