The INA206 is a unidirectional current-shunt monitor with dual comparators and a 20 V/V gain, designed to measure current across shunts at common-mode voltages from -16 V to 80 V. It operates from a single 2.7 V to 18 V supply with a quiescent current of 1.8 mA and a bandwidth of 500 kHz. The device includes two open-drain comparators with internal 0.6 V references and a 1.2 V reference output on 14-pin versions. It is specified for operation over the extended temperature range of -40°C to 125°C and is available in VSSOP-10 packaging with dimensions of 3.00 mm × 3.00 mm.
Unidirectional Measurement Current-Shunt Monitor with Dual Comparators 10-VSSOP -40 to 125
INA206 80V, Low-/High-side, High-Speed, Voltage Output CSA with Window Comparator
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers |
| Product Number | INA206AIDGST | INA206AIDGST |
| Product Name | INA206 Unidirectional Measurement Current-Shunt Monitor with Dual Comparators | |
| RoHS Compliant | RoHS | |
| Supply Voltage (VS) | 2.7 to 18 volts | |
| CMRR | 100 dB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |