The LM111J-8 is a voltage comparator in an 8-pin CDIP package, operating over a temperature range of −55°C to 125°C. It supports single 5V to ±15V supplies, with a differential input voltage range of ±30V and an input bias current of 150nA maximum over temperature. The device has a response time of 200ns, a saturation voltage of 1.5V at 50mA output current, and output compatibility with TTL, DTL, RTL, and MOS logic. It includes offset balancing and strobe functionality, and can drive loads up to 50mA at voltages up to 50V.
Voltage Comparator 8-CDIP -55 to 125
Voltage Comparator 1Ch TTL Output 200ns CDIP 125C Product overview: LM111J-8 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM111J-8 can be used for catalog matching and distributor lookup.
LM111-N Voltage Comparator
COMPARATOR, 1 FUNC, 3000UV OFFSET-MAX, 200NS RESPONSE TIME, CDIP8. FREE 2 YEAR RADWELL WARRANTY
Analog Comparators Vtg Comparator
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-CDIP
IC COMPARATOR VOLT 8-CDIP
COMPARATOR, VOLTAGE, SINGLE, DIP-8; Comparator Type:Voltage; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:5V to 36V; Comparator Case Style:DIP; No. of Pins:8Pins; IC Output Type:Open Collector, Open RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Radwell International | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM111J-8 | 692-LM111J-8 | LM111J-8 | 72628312 | LM111J-8 | LM111J-8 | LM111J-8 | 29AH1085 |
| Product Name | LM111-N Voltage Comparator | Linear Comparator IC | IC Chip | Analog Comparators | Comparators | Linear - Comparators | Comparator, Voltage, Single, Dip-8; Comparator Type Texas Instruments | |
| Supply Voltage (VS) | 5 to 36 volts | -18 volts | 5 to 36 volts | |||||
| VOS | 3 millivolts | 3 millivolts | ||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |||||
| Logic Output | Open Collector, Open Drain | |||||||
| Package Type | CDIP,TO-99 | Rail/Tube | DIP; CDIP; CDIP8 | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | DIP |