Texas Instruments INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199A2RSWR

Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series - INA199A2RSWR - Texas Instruments
Dallas, TX, United States
INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series
INA199A2RSWR
INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199A2RSWR
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125

Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 10-UQFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA199A2RSWR - 1185789-INA199A2RSWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA199A2RSWR
1185789-INA199A2RSWR
PMIC - PMIC - Current Regulation/Management - INA199A2RSWR 1185789-INA199A2RSWR
Manufacturer: Texas Instruments Win Source Part Number: 1185789-INA199A2RSWR Packaging: Tape and Reel Mounting Style: SMD Function: Current Sense Accuracy: ±1.5% Sensing Method: High/Low-Side Categories: Integrated Circuits Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 10-UFQFN Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Family Part Number: INA199 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Parts Input Voltage (V): -0.3V ~ 26V

Manufacturer: Texas Instruments
Win Source Part Number: 1185789-INA199A2RSWR
Packaging: Tape and Reel
Mounting Style: SMD
Function: Current Sense
Accuracy: ±1.5%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: INA199
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): -0.3V ~ 26V

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-INA199A2RSWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199A2RSWRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199A2RSWRDKR-ND
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA199A2RSWRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199A2RSWRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199A2RSWRTR-ND
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA199A2RSWRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199A2RSWRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199A2RSWRCT-ND
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Buy Now Datasheet
IC OPAMP CURR SENSE 14KHZ 10UQFN - 815-INA199A2RSWR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP CURR SENSE 14KHZ 10UQFN
815-INA199A2RSWR
IC OPAMP CURR SENSE 14KHZ 10UQFN 815-INA199A2RSWR
IC OPAMP CURR SENSE 14KHZ 10UQFN

IC OPAMP CURR SENSE 14KHZ 10UQFN

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199A2RSWR
Current Sense Amplifiers INA199A2RSWR
Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift

Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number INA199A2RSWR 1185789-INA199A2RSWR 296-INA199A2RSWRDKR-ND 815-INA199A2RSWR INA199A2RSWR
Product Name INA199A2 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series PMIC - PMIC - Current Regulation/Management - INA199A2RSWR Instrumentation, Op Amps, Buffer Amps IC OPAMP CURR SENSE 14KHZ 10UQFN Current Sense Amplifiers
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data