Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1045478-INA199A1DCKT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Current Sense Regulator High/Low-Side SC-70-6
Current Sense Regulator High/Low-Side SC-70-6
Current Sense Regulator High/Low-Side SC-70-6
CURRENT SENSE AMPLIFIER, 80KHZ, SC-70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:80kHz; SupplyRoHS Compliant: Yes
Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift
IC OPAMP CURR SENSE 14KHZ SC70-6
SC-70-6 Current-Sensing Amplifiers ROHS
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | INA199A1DCKT | 1045478-INA199A1DCKT | 296-38951-2-ND | 29AH5964 | INA199A1DCKT | 815-INA199A1DCKT | INA199A1DCKT |
| Product Name | INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A1DCKT | Instrumentation, Op Amps, Buffer Amps | Current Sense Amplifier, 80Khz, Sc-70-6; No. Of Amplifiers Texas Instruments | Current Sense Amplifiers | IC OPAMP CURR SENSE 14KHZ SC70-6 | Operational Amplifier/Comparator >> Current-Sensing Amplifiers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Package Type | SC70,UQFN | SC-70; SC-70-6 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70 | ||
| Supply Voltage (VS) | 2.7 to 26 volts | ||||||
| Source Current (IS) | 0.0650 milliamps | ||||||
| VOS | 0.0050 millivolts |