Texas Instruments INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199A1DCKR

Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet
Description
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series - INA199A1DCKR - Texas Instruments
Dallas, TX, United States
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series
INA199A1DCKR
INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series INA199A1DCKR
Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series 6-SC70 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A1DCKR - 081910-INA199A1DCKR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A1DCKR
081910-INA199A1DCKR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A1DCKR 081910-INA199A1DCKR
Manufacturer: Texas Instruments Win Source Part Number: 081910-INA199A1DCKR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: Current Sense Slew Rate: 0.4 V/μs Current - Input Bias: 28μA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 26 V Operating Supply Current: 65μA Gain Bandwidth Product (GBP): 14kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081910-INA199A1DCKR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: Current Sense
Slew Rate: 0.4 V/μs
Current - Input Bias: 28μA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 26 V
Operating Supply Current: 65μA
Gain Bandwidth Product (GBP): 14kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27329-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27329-1-ND
Instrumentation, Op Amps, Buffer Amps 296-27329-1-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27329-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27329-6-ND
Instrumentation, Op Amps, Buffer Amps 296-27329-6-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-27329-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-27329-2-ND
Instrumentation, Op Amps, Buffer Amps 296-27329-2-ND
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now Datasheet
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - INA199A1DCKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
INA199A1DCKR
Operational Amplifier/Comparator >> Current-Sensing Amplifiers INA199A1DCKR
SOT-363(SC-70-6) Current-Sensing Amplifiers ROHS

SOT-363(SC-70-6) Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet
Amplifier, Current Sense, 80Khz, Sc-70-6; No. Of Amplifiers Texas Instruments - 28AH2628 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier, Current Sense, 80Khz, Sc-70-6; No. Of Amplifiers Texas Instruments
28AH2628
Amplifier, Current Sense, 80Khz, Sc-70-6; No. Of Amplifiers Texas Instruments 28AH2628
AMPLIFIER, CURRENT SENSE, 80KHZ, SC-70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:80kHz; RoHS Compliant: Yes

AMPLIFIER, CURRENT SENSE, 80KHZ, SC-70-6; No. of Amplifiers:1 Amplifier; Input Bias Current:28µA; Amplifier Case Style:SC-70; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:80kHz; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199A1DCKR
Current Sense Amplifiers INA199A1DCKR
Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift

Current Sense Amplifiers Vltg Output,Hi/Low Msmt,Bi-Dir 0-Drift

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number INA199A1DCKR 081910-INA199A1DCKR 296-27329-1-ND INA199A1DCKR 28AH2628 INA199A1DCKR
Product Name INA199A1 Voltage Output, High or Low Side Measurement, Bi-Directional Zero-Drift Series Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199A1DCKR Instrumentation, Op Amps, Buffer Amps Operational Amplifier/Comparator >> Current-Sensing Amplifiers Amplifier, Current Sense, 80Khz, Sc-70-6; No. Of Amplifiers Texas Instruments Current Sense Amplifiers
Standards and Certifications RoHS RoHS RoHS
Package Type SC70,UQFN SC-70; SC-70-6 SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 SOT; SC-70
Supply Voltage (VS) 2.7 to 26 volts
Source Current (IS) 0.0650 milliamps
VOS 0.0050 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
10 suppliers
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200BDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
7 suppliers