Texas Instruments INA169 High-Side Measurement Current Shunt Monitor, Current Output INA169NA/3K

Description
High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA169 High-Side Measurement Current Shunt Monitor, Current Output - INA169NA/3K - Texas Instruments
Dallas, TX, United States
INA169 High-Side Measurement Current Shunt Monitor, Current Output
INA169NA/3K
INA169 High-Side Measurement Current Shunt Monitor, Current Output INA169NA/3K
High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125

High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125

Buy Now Datasheet
Current Shunt Monitor, 440Khz, Sot-23-5; No. Of Amplifiers Texas Instruments - 34AH0825 - Newark, An Avnet Company
Chicago, IL, United States
Current Shunt Monitor, 440Khz, Sot-23-5; No. Of Amplifiers Texas Instruments
34AH0825
Current Shunt Monitor, 440Khz, Sot-23-5; No. Of Amplifiers Texas Instruments 34AH0825
CURRENT SHUNT MONITOR, 440KHZ, SOT-23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:440kHz; RoHS Compliant: Yes

CURRENT SHUNT MONITOR, 440KHZ, SOT-23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:440kHz; RoHS Compliant: Yes

Supplier's Site
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - INA169NA/3K - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
INA169NA/3K
Operational Amplifier/Comparator >> Current-Sensing Amplifiers INA169NA/3K
SOT-23-5 Current-Sensing Amplifiers ROHS

SOT-23-5 Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA169NA/3K 34AH0825 INA169NA/3K
Product Name INA169 High-Side Measurement Current Shunt Monitor, Current Output Current Shunt Monitor, 440Khz, Sot-23-5; No. Of Amplifiers Texas Instruments Operational Amplifier/Comparator >> Current-Sensing Amplifiers
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
3 suppliers
TLV2352M LinCMOS(TM) Dual Low-Voltage Differential Comparator - 5962-9688101QPA - Texas Instruments
Specs
Device Type Comparators
Package Type CFP,CDIP,LCCC
View Details