Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C2RSWT INA199C2RSWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 776774-INA199C2RSWT Operating Temperature Range: -40°C ~ 125°C Number of Circuits: 2 Amplifier Type: Zero-Drift Current - Input Bias: 28μA Voltage - Input Offset: 150μV Family Name: INA199 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 30kHz Dual Supply Voltage (±): 2.7 V ~ 26 V Alternative Parts (Cross-Reference): MAX4376HAUK/V+T; MAX4376HAUK+T; MAX4376TAUK+T; MAX4376FAUK+T; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 776774-INA199C2RSWT Operating Temperature Range: -40°C ~ 125°C Number of Circuits: 2 Amplifier Type: Zero-Drift Current - Input Bias: 28μA Voltage - Input Offset: 150μV Family Name: INA199 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 30kHz Dual Supply Voltage (±): 2.7 V ~ 26 V Alternative Parts (Cross-Reference): MAX4376HAUK/V+T; MAX4376HAUK+T; MAX4376TAUK+T; MAX4376FAUK+T; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C2RSWT - 776774-INA199C2RSWT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C2RSWT
776774-INA199C2RSWT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C2RSWT 776774-INA199C2RSWT
Manufacturer: Texas Instruments Win Source Part Number: 776774-INA199C2RSWT Operating Temperature Range: -40°C ~ 125°C Number of Circuits: 2 Amplifier Type: Zero-Drift Current - Input Bias: 28μA Voltage - Input Offset: 150μV Family Name: INA199 Categories: Integrated Circuits (ICs) Operating Supply Current: 65μA SR - Slew Rate: 0.4 V/μs GBP - Gain Bandwidth Product: 30kHz Dual Supply Voltage (±): 2.7 V ~ 26 V Alternative Parts (Cross-Reference): MAX4376HAUK/V+T; MAX4376HAUK+T; MAX4376TAUK+T; MAX4376FAUK+T; ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 776774-INA199C2RSWT
Operating Temperature Range: -40°C ~ 125°C
Number of Circuits: 2
Amplifier Type: Zero-Drift
Current - Input Bias: 28μA
Voltage - Input Offset: 150μV
Family Name: INA199
Categories: Integrated Circuits (ICs)
Operating Supply Current: 65μA
SR - Slew Rate: 0.4 V/μs
GBP - Gain Bandwidth Product: 30kHz
Dual Supply Voltage (±): 2.7 V ~ 26 V
Alternative Parts (Cross-Reference): MAX4376HAUK/V+T; MAX4376HAUK+T; MAX4376TAUK+T; MAX4376FAUK+T;
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-INA199C2RSWTCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199C2RSWTCT-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199C2RSWTCT-ND
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA199C2RSWTTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA199C2RSWTTR-ND
Instrumentation, Op Amps, Buffer Amps 296-INA199C2RSWTTR-ND
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)

Buy Now Datasheet
IC OP AMP CURR SENSE 10UQFN - 815-INA199C2RSWT - Utmel Electronic Limited
Hong Kong, China
IC OP AMP CURR SENSE 10UQFN
815-INA199C2RSWT
IC OP AMP CURR SENSE 10UQFN 815-INA199C2RSWT
IC OP AMP CURR SENSE 10UQFN

IC OP AMP CURR SENSE 10UQFN

Supplier's Site
Sheung Wan, Hong Kong
Current Sense Amplifiers
INA199C2RSWT
Current Sense Amplifiers INA199C2RSWT
Current Sense Amplifiers 26V, bi-directional, zero-drift, low-/high-side, voltage output current sense amplifier 10-UQFN -40 to 125

Current Sense Amplifiers 26V, bi-directional, zero-drift, low-/high-side, voltage output current sense amplifier 10-UQFN -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 776774-INA199C2RSWT 296-INA199C2RSWTCT-ND 815-INA199C2RSWT INA199C2RSWT
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA199C2RSWT Instrumentation, Op Amps, Buffer Amps IC OP AMP CURR SENSE 10UQFN Current Sense Amplifiers
Source Current (IS) 0.0650 milliamps 5 milliamps
VOS 0.1500 millivolts
IBIAS 28 µA
GBW 0.0300 MHz
Slew Rate 0.4000 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
INA133 High-Speed, Precision Difference Amplifiers - INA133U/2K5E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
4 suppliers
 - CA3160T - Rochester Electronics
Specs
Package Type CAN8 TO5
Life Cycle Stage Rochester Active
View Details
5 suppliers