+-200V Common-Mode Voltage Difference Amplifier 8-SOIC -55 to 125
Diff Amp IC, 100kHz BW, 200V CM, 8-SOIC Product overview: INA148UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100kHz, 200V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100kHz, 200V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA148UA can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit 8-SOIC
INA148UA, Differential Amplifiers
INA148UA, Differential Amplifiers
INA148UA, Differential Amplifiers
Manufacturer: Texas Instruments
Win Source Part Number: 087689-INA148UA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 100kHz
Amplifier Type: Differential
Slew Rate: 1 V/μs
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 260μA
Channel Output Current: 13mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Power Management, Automotive, Signal Processing, Industrial
Differential Amplifiers +-200V Common-Mode Voltage
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC, AMP DIFF, SMD, SOIC8, 148; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA148UA | 687-INA148UA | INA148UA-ND | 1977164 | 1977165P | 087689-INA148UA | INA148UA | INA148UA | 29AH5955 | INA148UA | INA148UA |
| Product Name | INA148 +-200V Common-Mode Voltage Difference Amplifier | 100kHz 200V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Differential Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148UA | Differential Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic, Amp Diff, Smd, Soic8, 148; Msl Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC | Rail/Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Soic | SOIC; 8-SOIC | Surface Mount | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 2.7 to 36 volts | 2.7 volts | 2.7 volts | |||||||
| Quiescent Current (IQ) | 600 microamps |