Texas Instruments LMH5401 8GHz Ultra Wideband Fully Differential Amplifier LMH5401IRMSR

Description
8GHz Ultra Wideband Fully Differential Amplifier 14-UQFN -40 to 85
Request a Quote Datasheet
Description
8GHz Ultra Wideband Fully Differential Amplifier 14-UQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMH5401 8GHz Ultra Wideband Fully Differential Amplifier - LMH5401IRMSR - Texas Instruments
Dallas, TX, United States
LMH5401 8GHz Ultra Wideband Fully Differential Amplifier
LMH5401IRMSR
LMH5401 8GHz Ultra Wideband Fully Differential Amplifier LMH5401IRMSR
8GHz Ultra Wideband Fully Differential Amplifier 14-UQFN -40 to 85

8GHz Ultra Wideband Fully Differential Amplifier 14-UQFN -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMH5401IRMSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMH5401IRMSRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMH5401IRMSRDKR-ND
IC OPAMP DIFF 1 CIRCUIT 14UQFN

IC OPAMP DIFF 1 CIRCUIT 14UQFN

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMH5401IRMSRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMH5401IRMSRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-LMH5401IRMSRTR-ND
Differential Amplifier 1 Circuit 14-UQFN (2.5x2.5)

Differential Amplifier 1 Circuit 14-UQFN (2.5x2.5)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-LMH5401IRMSRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-LMH5401IRMSRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-LMH5401IRMSRCT-ND
IC OPAMP DIFF 1 CIRCUIT 14UQFN

IC OPAMP DIFF 1 CIRCUIT 14UQFN

Buy Now Datasheet
Operational Amplifier IC - 687-LMH5401IRMSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-LMH5401IRMSR
Operational Amplifier IC 687-LMH5401IRMSR
8-GHz Ultra wideband fully differential amplifier 14-UQFN -40 to 85 Product overview: LMH5401IRMSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH5401IRMSR can be used for catalog matching and distributor lookup.

8-GHz Ultra wideband fully differential amplifier 14-UQFN -40 to 85 Product overview: LMH5401IRMSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH5401IRMSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH5401IRMSR - 806741-LMH5401IRMSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH5401IRMSR
806741-LMH5401IRMSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH5401IRMSR 806741-LMH5401IRMSR
Manufacturer: Texas Instruments Win Source Part Number: 806741-LMH5401IRMSR Packaging: Reel Mounting Style: SMD Number of Circuits: 1 -3db Bandwidth: 1.2GHz Amplifier Type: Differential Slew Rate: 17500V/μs Gain Bandwidth Product: 8GHz Current - Supply: 55mA Current - Output / Channel: 50mA Voltage - Supply, Single/Dual (±): 3.15V ~ 5.25V Supplier Device Package: 14-UQFN (2.5x2.5) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 14-UFQFN Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 806741-LMH5401IRMSR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
-3db Bandwidth: 1.2GHz
Amplifier Type: Differential
Slew Rate: 17500V/μs
Gain Bandwidth Product: 8GHz
Current - Supply: 55mA
Current - Output / Channel: 50mA
Voltage - Supply, Single/Dual (±): 3.15V ~ 5.25V
Supplier Device Package: 14-UQFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMH5401IRMSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMH5401IRMSR
Instrumentation, OP Amps, Buffer Amps LMH5401IRMSR
Differential Amplifier 1 Circuit 14-UQFN (2.5x2.5)

Differential Amplifier 1 Circuit 14-UQFN (2.5x2.5)

Buy Now Datasheet
SP Amp Diff AMP Single 2.625V/5.25V 14-Pin UQFN T/R - 815-LMH5401IRMSR - Utmel Electronic Limited
Hong Kong, China
SP Amp Diff AMP Single 2.625V/5.25V 14-Pin UQFN T/R
815-LMH5401IRMSR
SP Amp Diff AMP Single 2.625V/5.25V 14-Pin UQFN T/R 815-LMH5401IRMSR
SP Amp Diff AMP Single 2.625V/5.25V 14-Pin UQFN T/R

SP Amp Diff AMP Single 2.625V/5.25V 14-Pin UQFN T/R

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - LMH5401IRMSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMH5401IRMSR
Integrated Circuits (ICs) - Linear - Amplifiers LMH5401IRMSR
IC OPAMP DIFF 1 CIRCUIT 14UQFN

IC OPAMP DIFF 1 CIRCUIT 14UQFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH5401IRMSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMH5401IRMSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMH5401IRMSR
IC OPAMP DIFF 1 CIRCUIT 14UQFN

IC OPAMP DIFF 1 CIRCUIT 14UQFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMH5401IRMSR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMH5401IRMSR
Instrumentation, OP Amps, Buffer Amps LMH5401IRMSR
IC OPAMP DIFF 1 CIRCUIT 14UQFN

IC OPAMP DIFF 1 CIRCUIT 14UQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMH5401IRMSR 296-LMH5401IRMSRDKR-ND 687-LMH5401IRMSR 806741-LMH5401IRMSR LMH5401IRMSR 815-LMH5401IRMSR LMH5401IRMSR LMH5401IRMSR LMH5401IRMSR
Product Name LMH5401 8GHz Ultra Wideband Fully Differential Amplifier Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH5401IRMSR Instrumentation, OP Amps, Buffer Amps SP Amp Diff AMP Single 2.625V/5.25V 14-Pin UQFN T/R Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Device Type Differential Amplifiers Differential Amplifiers
Standards and Certifications RoHS RoHS
Package Type UQFN 14-UFQFN Tape and Reel 14-UFQFN 14-UFQFN 14-UFQFN Surface Mount
Source Current (IS) 55 milliamps 55 milliamps 55 milliamps 55 milliamps
Slew Rate 17500 V/µs 17500 V/µs 17500 V/µs 17500 V/µs 0.0175 V/µs 17500 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

LM124A Quadruple Operational Amplifier - 77043022A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
INA131 Precision G = 100 Instrumentation Amplifier - INA131APG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
3 suppliers
 - CLC410AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers