Texas Instruments INA148 +-200V Common-Mode Voltage Difference Amplifier INA148UA/2K5

Description
+-200V Common-Mode Voltage Difference Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet
Description
+-200V Common-Mode Voltage Difference Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA148 +-200V Common-Mode Voltage Difference Amplifier - INA148UA/2K5 - Texas Instruments
Dallas, TX, United States
INA148 +-200V Common-Mode Voltage Difference Amplifier
INA148UA/2K5
INA148 +-200V Common-Mode Voltage Difference Amplifier INA148UA/2K5
+-200V Common-Mode Voltage Difference Amplifier 8-SOIC -55 to 125

+-200V Common-Mode Voltage Difference Amplifier 8-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
200V 100kHz SOIC Operational Amplifier IC
687-INA148UA/2K5
200V 100kHz SOIC Operational Amplifier IC 687-INA148UA/2K5
Diff Amp, 200V CM, 100kHz BW, 8-SOIC Product overview: INA148UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200V, 100kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA148UA/2K5 can be used for catalog matching and distributor lookup.

Diff Amp, 200V CM, 100kHz BW, 8-SOIC Product overview: INA148UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 100kHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200V, 100kHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA148UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5 - 1185768-INA148UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5
1185768-INA148UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5 1185768-INA148UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1185768-INA148UA/2K5 Packaging: Reel Mounting Style: SMD -3db Bandwidth: 100kHz Supply Current: 260μA Amplifier Type: Differential Slew Rate: 1V/μs Voltage - Input Offset: 1mV Current - Output / Channel: 13mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: INA148 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1185768-INA148UA/2K5
Packaging: Reel
Mounting Style: SMD
-3db Bandwidth: 100kHz
Supply Current: 260μA
Amplifier Type: Differential
Slew Rate: 1V/μs
Voltage - Input Offset: 1mV
Current - Output / Channel: 13mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: INA148
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 2.7V ~ 36V, ±1.35V ~ 18V

Buy Now
Instrumentation, Op Amps, Buffer Amps - 296-26062-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26062-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26062-1-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26062-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26062-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26062-2-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26062-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26062-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26062-6-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA148UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA148UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA148UA/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Differential Amplifiers
INA148UA/2K5
Differential Amplifiers INA148UA/2K5
Differential Amplifiers +-200V Common-Mode Voltage

Differential Amplifiers +-200V Common-Mode Voltage

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA148UA/2K5
Instrumentation, OP Amps, Buffer Amps INA148UA/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA148UA/2K5
Instrumentation, OP Amps, Buffer Amps INA148UA/2K5
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now
Diff Amplifier, 100Khz, 1V/us, Soic-8; No. Of Amplifiers Texas Instruments - 29AH1045 - Newark, An Avnet Company
Chicago, IL, United States
Diff Amplifier, 100Khz, 1V/us, Soic-8; No. Of Amplifiers Texas Instruments
29AH1045
Diff Amplifier, 100Khz, 1V/us, Soic-8; No. Of Amplifiers Texas Instruments 29AH1045
DIFF AMPLIFIER, 100KHZ, 1V/US, SOIC-8; No. of Amplifiers:1Amplifie rs; Input Offset Voltage:5mV; Gain dB Max:-; Bandwidth:100kHz; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes

DIFF AMPLIFIER, 100KHZ, 1V/US, SOIC-8; No. of Amplifiers:1Amplifiers; Input Offset Voltage:5mV; Gain dB Max:-; Bandwidth:100kHz; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Amplifier Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA148UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA148UA/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number INA148UA/2K5 687-INA148UA/2K5 1185768-INA148UA/2K5 296-26062-1-ND INA148UA/2K5 INA148UA/2K5 INA148UA/2K5 INA148UA/2K5 29AH1045 INA148UA/2K5
Product Name INA148 +-200V Common-Mode Voltage Difference Amplifier 200V 100kHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA148UA/2K5 Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Differential Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Diff Amplifier, 100Khz, 1V/us, Soic-8; No. Of Amplifiers Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS RoHS
Package Type SOIC Tape and Reel SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 36 volts 2.7 volts
Quiescent Current (IQ) 600 microamps
Unlock Full Specs
to access all available technical data

Similar Products

MC1558M Dual General-Purpose Operational Amplifier - 5962-9760301QPA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 30 volts
VOS 5 millivolts
Quiescent Current (IQ) 2500 microamps
View Details
3 suppliers
THS4501 High-Speed Fully Differential Amplifier, +/-5 V - THS4501CD - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP
View Details
8 suppliers
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers