Texas Instruments THS4501 High-Speed Fully Differential Amplifier, +/-5 V THS4501CD

Description
High-Speed Fully Differential Amplifier, +/-5 V 8-SOIC 0 to 70
Request a Quote Datasheet
Description
High-Speed Fully Differential Amplifier, +/-5 V 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THS4501 High-Speed Fully Differential Amplifier, +/-5 V - THS4501CD - Texas Instruments
Dallas, TX, United States
THS4501 High-Speed Fully Differential Amplifier, +/-5 V
THS4501CD
THS4501 High-Speed Fully Differential Amplifier, +/-5 V THS4501CD
High-Speed Fully Differential Amplifier, +/-5 V 8-SOIC 0 to 70

High-Speed Fully Differential Amplifier, +/-5 V 8-SOIC 0 to 70

Buy Now Datasheet
 - THS4501CD - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 7000uV Offset-Max, 30MHz Band Width, PDSO8

Operational Amplifier, 1 Func, 7000uV Offset-Max, 30MHz Band Width, PDSO8

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - THS4501CD-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
THS4501CD-ND
Instrumentation, Op Amps, Buffer Amps THS4501CD-ND
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 994155-THS4501CD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
994155-THS4501CD
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 994155-THS4501CD
Win Source Part Number: 994155-THS4501CD Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tube Number of Circuits: 1 Standard Package: 75 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 370 MHz Amplifier Type: Differential Slew Rate: 2800V/µs Gain Bandwidth Product: 300 MHz Current - Input Bias: 4 µA Voltage - Input Offset: 4 mV Current - Supply: 23mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: TEXTISTHS4501CD,2156 -THS4501CD,THS4501CD G4,THS4501CDG4-ND Base Product Number: THS4501 Voltage - Supply Span (Min): 4.5 V Voltage - Supply Span (Max): 15 V

Win Source Part Number: 994155-THS4501CD
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 75
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 370 MHz
Amplifier Type: Differential
Slew Rate: 2800V/µs
Gain Bandwidth Product: 300 MHz
Current - Input Bias: 4 µA
Voltage - Input Offset: 4 mV
Current - Supply: 23mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: TEXTISTHS4501CD,2156-THS4501CD,THS4501CDG4,THS4501CDG4-ND
Base Product Number: THS4501
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 15 V

Buy Now Datasheet
Singapore, Singapore
Dual 370MHz 5V 1300V Operational Amplifier IC
687-THS4501CD
Dual 370MHz 5V 1300V Operational Amplifier IC 687-THS4501CD
370MHz Diff Op Amp, 5V Dual, 1300V/µs Slew Rate, SOIC Product overview: THS4501CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 5V, 1300V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 5V, 1300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4501CD can be used for catalog matching and distributor lookup.

370MHz Diff Op Amp, 5V Dual, 1300V/µs Slew Rate, SOIC Product overview: THS4501CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 370MHz, 5V, 1300V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 370MHz, 5V, 1300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-THS4501CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
THS4501CD
Differential Amplifiers THS4501CD
Differential Amplifiers High-Speed Fully Differential +/-5 V

Differential Amplifiers High-Speed Fully Differential +/-5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - THS4501CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
THS4501CD
Integrated Circuits (ICs) - Linear - Amplifiers THS4501CD
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - THS4501CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
THS4501CD
Instrumentation, OP Amps, Buffer Amps THS4501CD
Differential Amplifier 1 Circuit Differential 8-SOIC

Differential Amplifier 1 Circuit Differential 8-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number THS4501CD THS4501CD THS4501CD-ND 994155-THS4501CD 687-THS4501CD THS4501CD THS4501CD THS4501CD
Product Name THS4501 High-Speed Fully Differential Amplifier, +/-5 V Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Dual 370MHz 5V 1300V Operational Amplifier IC Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type MSOP-PowerPAD,SOIC,VSSOP SOIC; SOIC8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154", 3.90mm Width) Rail/Tube Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Standards RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data