Texas Instruments INA143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers INA143UA/2K5

Description
High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 8-SOIC
Request a Quote Datasheet
Description
High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers - INA143UA/2K5 - Texas Instruments
Dallas, TX, United States
INA143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers
INA143UA/2K5
INA143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers INA143UA/2K5
High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 8-SOIC

High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46094-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46094-1-ND
Instrumentation, Op Amps, Buffer Amps 296-46094-1-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46094-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46094-2-ND
Instrumentation, Op Amps, Buffer Amps 296-46094-2-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-46094-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-46094-6-ND
Instrumentation, Op Amps, Buffer Amps 296-46094-6-ND
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
 - INA143UA/2K5 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 250uV Offset-Max, 0.15MHz Band Width, BIPolar, PDSO8

Operational Amplifier, 1 Func, 250uV Offset-Max, 0.15MHz Band Width, BIPolar, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA143UA/2K5 - 1045447-INA143UA/2K5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA143UA/2K5
1045447-INA143UA/2K5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA143UA/2K5 1045447-INA143UA/2K5
Manufacturer: Texas Instruments Win Source Part Number: 1045447-INA143UA/2K5 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 150kHz Amplifier Type: Differential Slew Rate: 5 V/μs Voltage - Input Offset: 100μV Family Name: INA143 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V Operating Supply Current: 950μA Channel Output Current: 32mA Alternative Parts (Cross-Reference): AD8278ARZ-RL; AD8278BRZ-RL; AD8278ARZ-R7; AD8276ARZ; Introduction Date: June 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1045447-INA143UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150kHz
Amplifier Type: Differential
Slew Rate: 5 V/μs
Voltage - Input Offset: 100μV
Family Name: INA143
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 950μA
Channel Output Current: 32mA
Alternative Parts (Cross-Reference): AD8278ARZ-RL; AD8278BRZ-RL; AD8278ARZ-R7; AD8276ARZ;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
150kHz 5V SOIC Operational Amplifier IC
687-INA143UA/2K5
150kHz 5V SOIC Operational Amplifier IC 687-INA143UA/2K5
Precision Diff Amp, 150kHz BW, 5V/µs SR, 80dB CMRR, 55kΩ, 8-SOIC Product overview: INA143UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA143UA/2K5 can be used for catalog matching and distributor lookup.

Precision Diff Amp, 150kHz BW, 5V/µs SR, 80dB CMRR, 55kΩ, 8-SOIC Product overview: INA143UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150kHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 150kHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA143UA/2K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA143UA/2K5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA143UA/2K5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA143UA/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Differential Amplifiers
INA143UA/2K5
Differential Amplifiers INA143UA/2K5
Differential Amplifiers Hi-Sp Precision G=10 or G=0.1s

Differential Amplifiers Hi-Sp Precision G=10 or G=0.1s

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA143UA/2K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA143UA/2K5
Integrated Circuits (ICs) - Linear - Amplifiers INA143UA/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - INA143UA/2K5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
INA143UA/2K5
Instrumentation, OP Amps, Buffer Amps INA143UA/2K5
IC OPAMP DIFF 1 CIRCUIT 8SOIC

IC OPAMP DIFF 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA143UA/2K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA143UA/2K5
Instrumentation, OP Amps, Buffer Amps INA143UA/2K5
Differential Amplifier 1 Circuit 8-SOIC

Differential Amplifier 1 Circuit 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA143UA/2K5 296-46094-1-ND INA143UA/2K5 1045447-INA143UA/2K5 687-INA143UA/2K5 INA143UA/2K5 INA143UA/2K5 INA143UA/2K5 INA143UA/2K5 INA143UA/2K5
Product Name INA143 High-Speed, Precision, G = 10 or G = 0.1 Difference Amplifiers Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA143UA/2K5 150kHz 5V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Differential Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards and Certifications RoHS
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC8 SOIC; 8-SOIC Tape and Reel Surface Mount Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Source Current (IS) 0.9500 milliamps 0.9500 milliamps 0.9500 milliamps 0.9500 milliamps
Slew Rate 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs 5 V/µs 5 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
Operational Amplifier IC - 687-LMP8277MAX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Standards RoHS
Supply Voltage (VS) 4.75 to 5.5 volts
Slew Rate 0.7000 V/µs
View Details
4 suppliers
 - CLC401AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers