Manufacturer: Texas Instruments
Win Source Part Number: 779518-LMP8277MAX/NO
Series: LMP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Differential
Current - Input Bias: 20pA
Voltage - Input Offset: 250μV
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1mA
Manufacturer Package: 8-SOIC
SR - Slew Rate: 0.7 V/μs
GBP - Gain Bandwidth Product: 80kHz
Dual Supply Voltage (±): 4.75 V ~ 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC OPAMP DIFF 1 CIRCUIT 8SOIC Product overview: LMP8277MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8277MAX/NOPB can be used for catalog matching and distributor lookup.
Differential Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 779518-LMP8277MAX/NOPB | 687-LMP8277MAX/NOPB | LMP8277MAX/NOPB | LMP8277MAX/NOPB |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8277MAX/NOPB | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | |
| VOS | 0.2500 millivolts | 0.2500 millivolts | ||
| IBIAS | 2.00E-5 µA | 2.00E-5 µA | ||
| GBW | 0.0800 MHz | 0.0800 MHz | ||
| Slew Rate | 0.7000 V/µs | 0.7000 V/µs | 0.7000 V/µs |