Texas Instruments INA139 High-Side Measurement Current Shunt Monitor, Current Output INA139NA/3K

Description
High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA139 High-Side Measurement Current Shunt Monitor, Current Output - INA139NA/3K - Texas Instruments
Dallas, TX, United States
INA139 High-Side Measurement Current Shunt Monitor, Current Output
INA139NA/3K
INA139 High-Side Measurement Current Shunt Monitor, Current Output INA139NA/3K
High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125

High-Side Measurement Current Shunt Monitor, Current Output 5-SOT-23 -40 to 125

Buy Now Datasheet
Operational Amplifier/Comparator >> Current-Sensing Amplifiers - INA139NA/3K - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Current-Sensing Amplifiers
INA139NA/3K
Operational Amplifier/Comparator >> Current-Sensing Amplifiers INA139NA/3K
SOT-23-5 Current-Sensing Amplifiers ROHS

SOT-23-5 Current-Sensing Amplifiers ROHS

Supplier's Site Datasheet
Current Sense Amplifier, 250Khz, Sot23-5; No. Of Amplifiers Texas Instruments - 29AH1044 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Amplifier, 250Khz, Sot23-5; No. Of Amplifiers Texas Instruments
29AH1044
Current Sense Amplifier, 250Khz, Sot23-5; No. Of Amplifiers Texas Instruments 29AH1044
CURRENT SENSE AMPLIFIER, 250KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:440kHz; RoHS Compliant: Yes

CURRENT SENSE AMPLIFIER, 250KHZ, SOT23-5; No. of Amplifiers:1 Amplifier; Input Bias Current:10µA; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:440kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number INA139NA/3K INA139NA/3K 29AH1044
Product Name INA139 High-Side Measurement Current Shunt Monitor, Current Output Operational Amplifier/Comparator >> Current-Sensing Amplifiers Current Sense Amplifier, 250Khz, Sot23-5; No. Of Amplifiers Texas Instruments
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
LM139-SP Quad Differential Comparator - 5962-9673802VCA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,XCEPT
View Details