Texas Instruments INA126 Micropower Instrumentation Amplifier Single and Dual Versions INA126E/2K5G4

Description
Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP
Request a Quote Datasheet
Description
Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/2K5G4 - Texas Instruments
Dallas, TX, United States
INA126 Micropower Instrumentation Amplifier Single and Dual Versions
INA126E/2K5G4
INA126 Micropower Instrumentation Amplifier Single and Dual Versions INA126E/2K5G4
Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP

Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - INA126E/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
INA126E/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps INA126E/2K5G4-ND
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/2K5G4 - 205176-INA126E/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/2K5G4
205176-INA126E/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/2K5G4 205176-INA126E/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 205176-INA126E/2K5G4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) -3db Bandwidth: 200kHz Amplifier Type: Instrumentation Slew Rate: 0.4 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V Operating Supply Current: 175μA Channel Output Current: 10mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 205176-INA126E/2K5G4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 200kHz
Amplifier Type: Instrumentation
Slew Rate: 0.4 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 175μA
Channel Output Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
200kHz 175uA 36V Operational Amplifier IC
687-INA126E/2K5G4
200kHz 175uA 36V Operational Amplifier IC 687-INA126E/2K5G4
Precision Instrumentation Amplifier, 200kHz BW, 250uV Vos, 175uA, 36V, VSSOP Product overview: INA126E/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 175uA, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 175uA, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126E/2K5G4 can be used for catalog matching and distributor lookup.

Precision Instrumentation Amplifier, 200kHz BW, 250uV Vos, 175uA, 36V, VSSOP Product overview: INA126E/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 175uA, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 175uA, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126E/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA126E/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA126E/2K5G4
Instrumentation, OP Amps, Buffer Amps INA126E/2K5G4
Instrumentation Amplifier 1 Circuit 8-VSSOP

Instrumentation Amplifier 1 Circuit 8-VSSOP

Buy Now
IC INST AMP 1 CIRCUIT 8VSSOP - 815-INA126E/2K5G4 - Utmel Electronic Limited
Hong Kong, China
IC INST AMP 1 CIRCUIT 8VSSOP
815-INA126E/2K5G4
IC INST AMP 1 CIRCUIT 8VSSOP 815-INA126E/2K5G4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA126E/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA126E/2K5G4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA126E/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA126E/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers INA126E/2K5G4
IC INST AMP 1 CIRCUIT 8VSSOP

IC INST AMP 1 CIRCUIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA126E/2K5G4 INA126E/2K5G4-ND 205176-INA126E/2K5G4 687-INA126E/2K5G4 INA126E/2K5G4 815-INA126E/2K5G4 INA126E/2K5G4 INA126E/2K5G4
Product Name INA126 Micropower Instrumentation Amplifier Single and Dual Versions Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126E/2K5G4 200kHz 175uA 36V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps IC INST AMP 1 CIRCUIT 8VSSOP Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V 100 V/V
CMRR 83 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts 2.7 to 36 volts 15 volts 2.7 volts
IBIAS 0.0250 µA 0.0100 µA 0.0100 µA
Unlock Full Specs
to access all available technical data

Similar Products

BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIPWR - Texas Instruments
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
8 suppliers
LF411QML-SP Low Offset, Low Drift JFET Input Operational Amplifier - 5962R1122201VZA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101AG - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
8 suppliers
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC
View Details
3 suppliers