2.8 GHz Ultra Linear Fully Differential Amplifier 14-UQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 805067-LMH6554LEX/NO
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Differential
-3db Bandwidth: 2.8GHz
Amplifier Type: Current Feedback
Slew Rate: 6200V/μs
Current - Input Bias: 1μA
Voltage - Input Offset: 6.5mV
Current - Supply: 52mA
Current - Output / Channel: 150mA
Voltage - Supply, Single/Dual (±): 4.7V ~ 5.25V
Supplier Device Package: 14-UQFN (2.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 14-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,500
MSL Level: 3 (168 Hours)
Part Number Series: LMH6554
IC OPAMP CFA 1 CIRCUIT 14UQFN
IC OPAMP CFA 1 CIRCUIT 14UQFN
Current Feedback Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)
2.8GHz Diff Amp, 6200V/µs Slew Rate, 83dB CMRR, 1-Ch, 5V, UQFN Product overview: LMH6554LEX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8GHz, 6200V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.8GHz, 6200V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6554LEX/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP CFA 1 CIRCUIT 14UQFN
IC OPAMP CFA 1 CIRCUIT 14UQFN
IC OPAMP CFA 1 CIRCUIT 14UQFN
IC OPAMP CFA 1 CIRCUIT 14UQFN
Current Feedback Amplifier 1 Circuit Differential 14-UQFN (2.5x2.5)
Differential Amplifiers 2.8 GHz Ultra Linear Fully Differential Amplifier 14-UQFN -40 to 125
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6554LEX/NOPB | 805067-LMH6554LEX/NOPB | 296-LMH6554LEX/NOPBCT-ND | 687-LMH6554LEX/NOPB | LMH6554LEX/NOPB | LMH6554LEX/NOPB | 815-LMH6554LEX/NOPB | LMH6554LEX/NOPB | LMH6554LEX/NOPB | LMH6554LEX/NOPB |
| Product Name | LMH6554 2.8 GHz Ultra Linear Fully Differential Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMH6554LEX/NOPB | Instrumentation, Op Amps, Buffer Amps | 2.8GHz 6200V 5V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP CFA 1 CIRCUIT 14UQFN | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers |
| Device Type | Differential Amplifiers | |||||||||
| Standards and Certifications | RoHS | RoHS | ||||||||
| Package Type | UQFN | 14-UFQFN | Tape and Reel | Surface Mount | 14-UFQFN | Surface Mount | 14-UFQFN | |||
| Features | Single-Supply | |||||||||
| Source Current (IS) | 52 milliamps | 52 milliamps | 52 milliamps | 52 milliamps |