Texas Instruments DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer DS99R103TVSX/NOPB

Description
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP
Request a Quote Datasheet
Description
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer - DS99R103TVSX/NOPB - Texas Instruments
Dallas, TX, United States
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer
DS99R103TVSX/NOPB
DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer DS99R103TVSX/NOPB
3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP

3-40MHz DC- Balanced 24-Bit LVDS Serializer 48-TQFP

Buy Now Datasheet
Serializers, Deserializers - DS99R103TVSX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS99R103TVSX/NOPB-ND
Serializers, Deserializers DS99R103TVSX/NOPB-ND
960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS99R103TVSX/NOPB DS99R103TVSX/NOPB-ND
Product Name DS99R103 3-40MHz DC- Balanced 24-Bit LVDS Serializer Serializers, Deserializers
Package Type Other; TQFP,WQFN TQFP; Other; 48-TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access - SCAN921224SLC - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN65LVDS95 Serdes (Serializer/Deserializer) Transmitter - SN65LVDS95DGGG4 - Texas Instruments
Specs
Package Type Other; TSSOP
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV2412 5-50MHz 24-Bit Channel Link II Deserializer - DS92LV2412SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS90UR241-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241QVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers