The DS90UR903Q-Q1 is an automotive-grade serializer for FPD-Link II applications, converting 18-bit RGB video data with synchronization signals into a single differential pair for transmission up to 10 meters over shielded twisted-pair cable. It is housed in a 40-pin WQFN package measuring 6.00 mm × 6.00 mm, operates from a single 1.8 V power supply, and supports input pixel clocks from 10 MHz to 43 MHz with a data throughput of 210 Mbps to 903 Mbps. The device features integrated termination resistors, an I2C-compatible serial interface for configuration, and is qualified to AEC-Q100 Grade 2 with an operating temperature range of -40°C to +105°C. It is compliant with ISO 10605 and IEC 61000-4-2 ESD standards.
10 - 43MHz 18 Bit Color FPD-Link II Serializer 40-WQFN -40 to 105
903Mbps Serializer 21 Input 1 Output 40-WQFN (6x6)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UR903QSQ/NOPB | DS90UR903QSQ/NOPBTR-ND |
| Product Name | DS90UR903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link II Serializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 40-WFQFN Exposed Pad |
| Logic Family | FPD-Link II LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Supply Voltage | 1.8V |