Texas Instruments DS90CR482 48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz DS90CR482VS/NOPB

Description
48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz 100-TQFP -10 to 70
Request a Quote Datasheet
Description
48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz 100-TQFP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90CR482 48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz - DS90CR482VS/NOPB - Texas Instruments
Dallas, TX, United States
DS90CR482 48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz
DS90CR482VS/NOPB
DS90CR482 48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz DS90CR482VS/NOPB
48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz 100-TQFP -10 to 70

48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz 100-TQFP -10 to 70

Buy Now Datasheet
Serializers, Deserializers - DS90CR482VS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90CR482VS/NOPB-ND
Serializers, Deserializers DS90CR482VS/NOPB-ND
5.38Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)

5.38Gbps Deserializer 8 Input 48 Output 100-TQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90CR482VS/NOPB DS90CR482VS/NOPB-ND
Product Name DS90CR482 48-Bit LVDS Channel Link Deserializer - 65 - 112 MHz Serializers, Deserializers
Package Type Other; TQFP TQFP; Other; 100-TQFP
Logic Family LVCMOS
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN65HVS882 8 input, wide 10-34V digital-input serializer for industrial digital inputs - SN65HVS882PWPG4 - Texas Instruments
Specs
Package Type Other; HTSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DS90UB903Q-Q1 10 - 43MHz 18 Bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB903QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925ATRHSJQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS90UR241 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer - DS90UR241IVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family FPD-Link LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers