20-85 MHz 32-Bit Channel Link II Serializer 64-TQFP -40 to 85
2.72Gbps Serializer 32 Input 4 Output 64-TQFP (10x10)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS92LV3241TVS/NOPB | DS92LV3241TVS/NOPB-ND |
| Product Name | DS92LV3241 20-85 MHz 32-Bit Channel Link II Serializer | Serializers, Deserializers |
| Package Type | Other; TQFP | TQFP; Other; 64-TQFP |
| Logic Family | LVDS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |