The DS90UR241-Q1 is a 24-bit FPD-Link II serializer for automotive displays, converting a 24-bit parallel bus to a serialized LVDS stream with embedded clocking. It is housed in a 48-pin TQFP package measuring 7.00mm × 7.00mm and operates over a temperature range of -40°C to 105°C. The device supports pixel clocks from 5MHz to 43MHz, drives up to 10 meters of shielded twisted-pair cable, and meets AEC-Q100 Grade 2 and ISO 10605 ESD requirements of greater than 8kV HBM. Power supply ranges from 3.3V ±10%, and it includes pre-emphasis for long cable runs, DC-balanced encoding for AC-coupled links, and built-in self-test for link validation.
5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer 48-TQFP -40 to 105
1.03Gbps Serializer 24 Input 1 Output 48-TQFP (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UR241QVS/NOPB | DS90UR241QVS/NOPB-ND |
| Product Name | DS90UR241-Q1 5-43MHz DC-Balanced 24-Bit FPD-Link II Serializer | Serializers, Deserializers |
| Package Type | Other; TQFP | TQFP; Other; 48-TQFP |
| Logic Family | FPD-Link LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Supply Voltage | 3.3V |