The DS90UH926QSQE/NOPB is a 720p, 24-bit color FPD-Link III deserializer with integrated HDCP cipher engine for secure automotive video distribution. It is packaged in a 60-pin WQFN, measuring 9.00 mm × 9.00 mm, and operates from -40°C to 105°C ambient temperature. The device supports 5 to 85 MHz PCLK, AC-coupled STP interconnects up to 10 meters, and accepts a single 3.3-V supply with 1.8-V or 3.3-V compatible LVCMOS I/O. It features adaptive cable equalization, EMI reduction via SSCG and EPTO, and a parallel LVCMOS output for RGB888 video, video control signals, and I2S audio. The device is AEC-Q100 qualified for Grade 2 automotive applications with HBM ESD classification Level 3B, CDM Class C6, and MM Class M3.
5 - 85 MHz 24-bit Color FPD-Link III Deserializer with HDCP 60-WQFN -40 to 105
2.975Gbps Deserializer 1 Input 31 Output 60-WQFN (9x9)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UH926QSQE/NOPB | DS90UH926QSQE/NOPB-ND |
| Product Name | DS90UH926Q-Q1 5 - 85 MHz 24-bit Color FPD-Link III Deserializer with HDCP | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 60-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |