5-65MHz 24-bit Color FPD-Link II Deserializer 60-WQFN -40 to 105
1.82Gbps Deserializer 1 Input 24 Output 60-WQFN (9x9)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UR906QSQX/NOPB | DS90UR906QSQX/NOPB-ND |
| Product Name | DS90UR906Q-Q1 5-65MHz 24-bit Color FPD-Link II Deserializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 60-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Supply Voltage | 1.8V |