The DS90UR905Q-Q1 is a serializer that converts a 24-bit parallel RGB video interface with control signals into a high-speed serialized interface over a single differential pair for automotive display applications. It is packaged in a 48-pin WQFN package measuring 7.00 mm × 7.00 mm and operates over a temperature range of -40°C to 105°C. The device supports pixel clock frequencies from 5 MHz to 65 MHz, integrates internal terminations, and features AC-coupled STP interconnects up to 10 meters. It is AEC-Q100 Grade 2 qualified with an >8-kV HBM and ISO10605 ESD rating. The serializer includes selectable output VOD and adjustable de-emphasis, supports RGB888 with VS, HS, and DE signals, and is backward compatible with earlier-generation devices.
5-65MHz 24-bit Color FPD-Link II Serializer 48-WQFN -40 to 105
1.82Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS90UR905QSQX/NOPB | 296-42668-2-ND |
| Product Name | DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | FPD-Link II LVDS | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Supply Voltage | 1.8V |