Texas Instruments DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer DS99R104TSQX/NOPB

Description
3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-WQFN -40 to 85
Request a Quote Datasheet
Description
3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer - DS99R104TSQX/NOPB - Texas Instruments
Dallas, TX, United States
DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer
DS99R104TSQX/NOPB
DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer DS99R104TSQX/NOPB
3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-WQFN -40 to 85

3-40MHz DC- Balanced 24-Bit LVDS Deserializer 48-WQFN -40 to 85

Buy Now Datasheet
Serializers, Deserializers - 296-37355-2-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
296-37355-2-ND
Serializers, Deserializers 296-37355-2-ND
960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7)

960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS99R104TSQX/NOPB 296-37355-2-ND
Product Name DS99R104 3-40MHz DC- Balanced 24-Bit LVDS Deserializer Serializers, Deserializers
Package Type Other; TQFP,WQFN Other; 48-WFQFN Exposed Pad
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

LMH0040 HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface - LMH0040SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS92LV2421 10 to 75 MHz, 24-bit Channel-Link II Serializer - DS92LV2421SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV0412 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface - DS92LV0412SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV0412 5 - 50 MHz Channel Link II Serializer/Deserializer with LVDS Parallel Interface - DS92LV0412SQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers