Texas Instruments DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP DS90UH925ATRHSRQ1

Description
5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105
Request a Quote
Description
5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS90UH925AQ-Q1 is an automotive-grade serializer for secure distribution of 720p digital video with HDCP encryption, converting parallel RGB video and I2S audio into a single differential FPD-Link III interface. It is packaged in a 48-pin WQFN (RHS) with a body size of 7.00 mm × 7.00 mm and operates over the automotive temperature range of -40°C to 105°C. The device supports a pixel clock frequency of 5 to 85 MHz, accepts 24-bit RGB video with control signals, and includes an on-chip HDCP cipher engine with key storage. It is AEC-Q100 Grade 2 qualified and rated for >8 kV HBM and ISO10605 ESD. The part operates on a single 3.3 V supply with 1.8 V or 3.3 V LVCMOS I/O compatibility.

Datasheet Summary
Powered by GS/AI

The DS90UH925AQ-Q1 is an automotive-grade serializer for secure distribution of 720p digital video with HDCP encryption, converting parallel RGB video and I2S audio into a single differential FPD-Link III interface. It is packaged in a 48-pin WQFN (RHS) with a body size of 7.00 mm × 7.00 mm and operates over the automotive temperature range of -40°C to 105°C. The device supports a pixel clock frequency of 5 to 85 MHz, accepts 24-bit RGB video with control signals, and includes an on-chip HDCP cipher engine with key storage. It is AEC-Q100 Grade 2 qualified and rated for >8 kV HBM and ISO10605 ESD. The part operates on a single 3.3 V supply with 1.8 V or 3.3 V LVCMOS I/O compatibility.

Suppliers

Company
Product
Description
Supplier Links
DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH925ATRHSRQ1 - Texas Instruments
Dallas, TX, United States
DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP
DS90UH925ATRHSRQ1
DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP DS90UH925ATRHSRQ1
5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105

5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP 48-WQFN -40 to 105

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Serdes
Product Number DS90UH925ATRHSRQ1
Product Name DS90UH925AQ-Q1 5 to 85 MHz 24-bit Color FPD-Link III Serializer with HDCP
Package Type Other; WQFN
Unlock Full Specs
to access all available technical data

Similar Products

DS90UH927Q-Q1 5MHz - 85MHz 24-bit Color FPD-Link III Serializer with HDCP - DS90UH927QSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SCAN921226H High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access - SCAN921226HSM/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
LMH0040 HD, SD, DVB-ASI SDI Serializer and Driver with LVDS Interface - LMH0040SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS90CR484A 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz - DS90CR484AVJD/NOPB - Texas Instruments
Specs
Supply Voltage 3.3V
Package Type Other; TQFP
Internal Frequency 112 MHz
View Details
2 suppliers