The DS92LX1622 is a deserializer in a Channel Link III chipset designed for high-speed serial transmission of 16-bit image data over a single differential pair, supporting embedded clock recovery and DC-balanced coding for AC-coupled interconnects. It is packaged in a 40-pin WQFN (6mm x 6mm) with an operating temperature range of -40°C to +85°C. The device supports I2C for bi-directional control, programmable receive equalization, and integrated termination resistors. It operates from a single 1.8V supply and includes a LOCK output to report link status. The 16-bit parallel interface is compatible with both 1.8V and 3.3V logic levels.
50 MHz DC-Balanced Channel Link III Serializer and Deserializer with Bi-Directional Control Channel 40-WQFN -40 to 85
800Mbps Deserializer 1 Input 16 Output 40-WQFN (6x6)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | DS92LX1622SQX/NOPB | DS92LX1622SQX/NOPB-ND |
| Product Name | DS92LX1622 50 MHz DC-Balanced Channel Link III Serializer and Deserializer with Bi-Directional Control Channel | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 40-WFQFN Exposed Pad |
| Logic Family | LVCMOS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |