Texas Instruments SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access SCAN921224SLC

Description
20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85
Request a Quote Datasheet
Description
20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access - SCAN921224SLC - Texas Instruments
Dallas, TX, United States
SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access
SCAN921224SLC
SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access SCAN921224SLC
20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85

20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access 49-NFBGA -40 to 85

Buy Now Datasheet
Serializers, Deserializers - SCAN921224SLC-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
SCAN921224SLC-ND
Serializers, Deserializers SCAN921224SLC-ND
660Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)

660Mbps Deserializer 1 Input 10 Output 49-NFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number SCAN921224SLC SCAN921224SLC-ND
Product Name SCAN921224 20 MHz-66MHz 10-Bit Deserializer with IEEE 1149.1 Test Access Serializers, Deserializers
Package Type Other; NFBGA Other; 49-LFBGA
Logic Family LVTTL
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

DS90UH940-Q1 1080p Dual FPD-Link III Deserializer - DS90UH940TNKDTQ1 - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family MIPI CSI-2
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
SCAN921023 20 MHz-66MHz 10-Bit Serializer with IEEE 1149.1 Test Access - SCAN921023SLC/NOPB - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVDS,BLVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN65LVDS93A 10MHz - 135MHz LVDS Serdes Transmitter - SN65LVDS93ADGGR - Texas Instruments
Specs
Package Type Other; TSSOP,BGA MICROSTAR JUNIOR
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS92LV3221 20-50 MHz 32-Bit Channel Link II Serializer - DS92LV3221TVS/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers